Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable 50pin 5 Connectors 2.1m int SCSI-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACK-INT5
Category
Wires to connect two or more components.
wire connectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9024
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector :
The short editorial description of Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector

ACK-INT5 int SCSI cable w 5 connectors use f all adapters
More>>>
Short summary description Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector:
This short summary of the Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector data-sheet is auto-generated and uses the product title and the first six key specs.
Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2
Long summary description Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector :

Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2

This is an auto-generated long summary of Adaptec Cable 50pin 5 Connectors 2.1m int SCSI-2 50-pin SCSI wire connector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.