X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2410SA Enclosure Kit Black ATA RAID
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2095700
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:57:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4956
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
  Leaflet(0.5MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Warranty 3 years
Long product name Adaptec 2410SA Enclosure Kit Black ATA RAID:
The short editorial description of Adaptec 2410SA Enclosure Kit Black ATA RAID
Adaptec Serial ATA RAID 2410SA Enclosure Kit - Advanced RAID functionality, full hot-swap interoperability, and simplified enclosure management, in a single, reliable, low-cost solution.
Short summary description Adaptec 2410SA Enclosure Kit Black ATA RAID:
This short summary of the Adaptec 2410SA Enclosure Kit Black ATA RAID data-sheet is auto-generated and uses the product title and the first six key specs.
Adaptec 2410SA Enclosure Kit Black ATA RAID, Adaptec Storage Manager – Browser Edition, Serial ATA RAID, Desktops, workstations and entry-level servers, PCI MD2 form factor (low-profile); 2.5 in H x 6.6 in L (6.4 cm H x 16.8 cm L), Intel PC or equivalent with available universal PCI slot, Microsoft Windows 2000 Advanced Server Microsoft Windows 2000 Server
Long summary description Adaptec 2410SA Enclosure Kit Black ATA RAID:
This is an auto-generated long summary of Adaptec 2410SA Enclosure Kit Black ATA RAID based on the first three specs of the first five spec groups.
Adaptec 2410SA Enclosure Kit Black ATA RAID. Data transfer rate: 1500 Mbit/s, Bundled software: Adaptec Storage Manager – Browser Edition, Data link protocols: Serial ATA RAID
Adaptec 2410SA Enclosure Kit Black ATA RAID Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.