X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASC-39320A-R EFIGS KIT DUAL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2060900EU
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:09:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4849
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
  Leaflet(0.0MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year limited warranty, 2 years tech support
Long product name Adaptec ASC-39320A-R EFIGS KIT DUAL:
The short editorial description of Adaptec ASC-39320A-R EFIGS KIT DUAL
Adaptec SCSI Card 39320A-R - Dual-channel, 64-bit, 133 MHz, PCI-X, Ultra320 SCSI card with two external and two internal connectors
Short summary description Adaptec ASC-39320A-R EFIGS KIT DUAL:
This short summary of the Adaptec ASC-39320A-R EFIGS KIT DUAL data-sheet is auto-generated and uses the product title and the first six key specs.
Adaptec ASC-39320A-R EFIGS KIT DUAL, Adaptec Storage Manager - Browser Edition software and supported operating systems drivers, Ultra320 SCSI with HostRAID RAID 0, 1, and 10, Mid-range, high-end, and enterprise server configurations, Physical Dimensions: 6.87 inches x 3.87 inches, Intel PC or equivalent with available PCI slot (2.2 compliant), Microsoft Windows Server 2003 (HostRaid and Non HostRaid)
Long summary description Adaptec ASC-39320A-R EFIGS KIT DUAL:
This is an auto-generated long summary of Adaptec ASC-39320A-R EFIGS KIT DUAL based on the first three specs of the first five spec groups.
Adaptec ASC-39320A-R EFIGS KIT DUAL. Data transfer rate: 320 Mbit/s, Bundled software: Adaptec Storage Manager - Browser Edition software and supported operating systems drivers, Data link protocols: Ultra320 SCSI with HostRAID RAID 0, 1, and 10
Adaptec ASC-39320A-R EFIGS KIT DUAL Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.