X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATA RAID 2400A EFIGS KIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1891300EU
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:44:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5587
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
  Leaflet(0.1MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Adaptec ATA RAID 2400A EFIGS KIT:
The short editorial description of Adaptec ATA RAID 2400A EFIGS KIT
Adaptec ATA RAID 2400A kit - Four-channel ATA/100 RAID card with advanced features such as OCE, and RAID 5
Short summary description Adaptec ATA RAID 2400A EFIGS KIT:
This short summary of the Adaptec ATA RAID 2400A EFIGS KIT data-sheet is auto-generated and uses the product title and the first six key specs.
Adaptec ATA RAID 2400A EFIGS KIT, CD including Storage Management Software Online Documentation Drivers , ATA/100 RAID, Small business servers with focus on low-cost/performance, 30.68 cm length x 10.16 cm height, Intel PC or equivalent Available PCI slot , FreeBSD 4.11 Microsoft Windows 98 Microsoft Windows 98 ME Microsoft Windows 98 SE
Long summary description Adaptec ATA RAID 2400A EFIGS KIT:
This is an auto-generated long summary of Adaptec ATA RAID 2400A EFIGS KIT based on the first three specs of the first five spec groups.
Adaptec ATA RAID 2400A EFIGS KIT. Data transfer rate: 100 Mbit/s, Bundled software: CD including Storage Management Software Online Documentation Drivers , Data link protocols: ATA/100 RAID
Adaptec ATA RAID 2400A EFIGS KIT Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.