X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R31E0.004
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Nov 2016 14:26:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11183
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 3 years, during the 1st year on site hardware service is included.
Long product name Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm:
The short editorial description of Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm
Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm 2x 1GBit LAN Slimeline FDD/CD) Incl. Rackmount kit

Marketing text Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm

:
The official marketing text of Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm as supplied by the manufacturer
•High density server 1U form factor
•Cost efficient “edge of network” solution
•Best in class performance technologies
•Tool-less design for highest serviceability
•Comprehensive systems management and installation solutions

The Acer Altos R310 is a value-packed, entry-level 1U server for Web and network infrastructures. The R310 is designed with all the performance a fast paced, fast growing front-end and single-function applications demands in a 1U server. The 1U size and the 1-way processor capability provide the customers with a low cost, rack-optimized solution for single function and front-end applications.
Short summary description Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm:
This short summary of the Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm, Intel Pentium 4, L2, Intel E7210, Integrated Dual Gigabit Ethernet, Rack (1U), UL/cUL, CB, CE, CCC, Nemko/GS
Long summary description Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm:
This is an auto-generated long summary of Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm based on the first three specs of the first five spec groups.
Acer Altos R310 1xP4 3.0GHz 1M cache FSB800 256MB DDR 1x80GB sATA 7200rpm. Processor frequency: 3 GHz, Processor family: Intel Pentium 4, Processor cache type: L2. Hard drive capacity: 80 GB. Internal memory: 0.25 GB, Maximum internal memory: 4 GB. Maximum graphics adapter memory: 8 MB. Networking features: Integrated Dual Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor cache type
L2
Processor cache
1 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel E7210
Maximum number of SMP processors
1
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Integrated Dual Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16 kg
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/cUL, CB, CE, CCC, Nemko/GS
Other features
Ventilation fan(s)
6x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 558 x 43 mm
Minimum system requirements
Microsoft Windows Server 2003
-Microsoft Windows 2000 Advanced Server Edition
-Novell NetWare 6.5
-Red Hat Enterprise Linux
-SCO OpenServer 5.0.7
-SCO UnixWare 7.1.3
Hard disk controller
Hard drive controller characteristics, including type.
Integrated dual sATA
I/O ports
An interface on a device to which you can connect another device.
1x Serial, 2x PS/2, 3x USB(1 on front), 1x VGA, 2x Gigabit LAN integrated (10/100/1000 Mbit) RJ-45
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Serial ATA