X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R300 P4 2.66 256MB 80GB 7.2rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R30E0.026
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:51:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19110
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm:
The short editorial description of Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm
IDE 1GBit LAN Slimeline FDD CD

Marketing text Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm

:
The official marketing text of Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm as supplied by the manufacturer
Who we are and what we will be is determined by the ideas we follow and the decisions we make. To benefit the most from your business ingenuity, you also need the right tools. In today's networked world the importance of getting more computing power into less space is rapidly eclipsing other considerations. With this in mind, Acer has taken leading technologies and incorporated them into a slim, powerful, rackmountable server: just the right idea to help you to make the most of your plans - the Altos R300.
Short summary description Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm:
This short summary of the Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm, Intel Pentium 4, Ethernet/Fast Ethernet
Long summary description Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm:
This is an auto-generated long summary of Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm based on the first three specs of the first five spec groups.
Acer Altos R300 P4 2.66 256MB 80GB 7.2rpm. Processor family: Intel Pentium 4. Hard drive capacity: 80 GB. Internal memory: 0.25 GB. Networking features: Ethernet/Fast Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Networking
Networking features
Ethernet/Fast Ethernet
Other features
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB