X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALTOS AAG900 X2.2 4x256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G91E0.014
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:31:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10942
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Acer ALTOS AAG900 X2.2 4x256MB:
The short editorial description of Acer ALTOS AAG900 X2.2 4x256MB
ACER ALTOS AAG900 X2.2 4x256MB

Marketing text Acer ALTOS AAG900 X2.2 4x256MB

:
The official marketing text of Acer ALTOS AAG900 X2.2 4x256MB as supplied by the manufacturer
Close your eyes, sit quietly, and visualise having the computing strength, flexibility, and manageability you need to focus on the challenges of today's demanding business environment, and embrace success... Visualise the Acer Altos G900 enterprise server. Featuring intense processing power and high-level expansion, management, and reliability offerings, the Altos G900 will support your entire business operation and transform your sizeable networking needs into a more profitable, productive reality.
Short summary description Acer ALTOS AAG900 X2.2 4x256MB:
This short summary of the Acer ALTOS AAG900 X2.2 4x256MB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ALTOS AAG900 X2.2 4x256MB, FSB, SL8SV, Rage XL, Ethernet/Fast Ethernet/Gigabit Ethernet, Tower (7U), 2x 600W hot-swappable SPS (Max. 3)
Long summary description Acer ALTOS AAG900 X2.2 4x256MB:
This is an auto-generated long summary of Acer ALTOS AAG900 X2.2 4x256MB based on the first three specs of the first five spec groups.
Acer ALTOS AAG900 X2.2 4x256MB. Processor frequency: 2.2 GHz, Processor front side bus: 400 MHz, Bus type: FSB. Internal memory: 1 GB, Maximum internal memory: 24 GB. Maximum graphics adapter memory: 4 MB, Graphics adapter: Rage XL. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Chassis type: Tower (7U)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Unspecified
Processor model*
The model number for the processor in a computer.
Unspecified
ECC supported by processor
Yes
Physical Address Extension (PAE)
32 bit
Processor code
SL8SV
Thermal Monitoring Technologies
Yes
Idle States
Yes
Maximum number of SMP processors
4
Bus type
FSB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
24 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
4 MB
Graphics adapter
Rage XL
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Tower (7U)
Power
Power supply type
The type of power supply which this product uses.
2x 600W hot-swappable SPS (Max. 3)
Processor special features
Intel Trusted Execution Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Flex Memory Access
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Processor special features
Intel Fast Memory Access
Yes
Intel Clear Video Technology
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Rapid Storage Technology
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
310 mm
Depth *
The distance from the front to the back of something.
641 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 kg
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/CUL (CSA), CE, CB, CCC, NEMKO-GS
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
•Acer EasyBUILD
•Platform Instruction Control (PIC)
•DMI Explorer
•LAN-Alert Viewer
•Acer Server Manager Enterprise (ASMe)
•Direct Platform Control (DPC) Console
•Client System Setup Utility (CSSU)
Other features
Ventilation fan(s)
6x HS
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 641 x 459 mm
Minimum system requirements
•Microsoft Windows 2000 Server
•Microsoft Windows 2000 Advanced Server
•Red Hat Linux 7.3
•Novell NetWare 6.0
•SCO OpenServer 5.0.6
•SCO UnixWare 7.1.1
I/O ports
An interface on a device to which you can connect another device.
•Two PS/2 ports
•One 25-pin parallel port
•Two Ethernet (RJ-45) ports
•One 9-pin serial port
•Three USB ports (one front accessible)
•One external monitor VGA port
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
SCSI controller type
Adaptec 7899W 2-channel U160 SCSI controller
Hard disk drive type
Open bay