X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G72E0.009
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:42:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11171
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 3 years onsite next business day.
Long product name Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD:
The short editorial description of Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD
ACER ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD

Marketing text Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD

:
The official marketing text of Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD as supplied by the manufacturer
•Highly expandable application server solution with support for with 64 Bit Processing technology
•Up to 1.17TB of internal storage and 16GB of system memory
•Best in class investment protection
•Best in class scalability and performance

Comprehensive systems management and installation solutions
In distributed computing environments, servers are spread across many locations, high availability is key and limited resources challenge IT management. Such environments require the highest availability and a system, which can scale to cater for tomorrows local processing requirements. The Acer Altos G710 is designed as a highly available and high expandable solution for remote sites and branch offices.
Short summary description Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD:
This short summary of the Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD, Intel® Xeon®, L2, Intel, Intel E7320, SCSI, Integrated dual gigabit-LAN
Long summary description Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD:
This is an auto-generated long summary of Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD based on the first three specs of the first five spec groups.
Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Hard drive interface: SCSI. Internal memory: 1 GB, Maximum internal memory: 16 GB. Networking features: Integrated dual gigabit-LAN. Chassis type: Tower/Rack (5U), Optical drive type: DVD-ROM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model*
The model number for the processor in a computer.
Unspecified
Processor cache type
L2
Processor cache
1 MB
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel E7320
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Maximum number of SMP processors
2
Storage
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
16 GB
Networking
Networking features
Integrated dual gigabit-LAN
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower/Rack (5U)
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32 kg
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/cUL, Nemko GS, CE mark
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 660 x 440 mm
Minimum system requirements
-MS Windows 2000 Server
-MS Windows 2003 Server
-Novell Netware 6.5
-Red Hat Linux 3.0 Enterprise Edition
-SCO Openserver 5.0.7
-SCO Unixware 7.1.4
Hard disk controller
Hard drive controller characteristics, including type.
Integrated Dual Channel Ultra320 SCSI
I/O ports
An interface on a device to which you can connect another device.
-Two PS/2 ports
-9pin serial port
-25-pin parallel port
-Four USB ports (two ports front accessible)
-Two Ethernet (RJ-45) ports
-VGA/video port
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Technical features
Security features:
-Altos EasyDiagnostics
-Door intrusion alert
-Lockable door
Hard disk drive type
Open bay