X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G51E0.035
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:05:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9390
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 years onsite next business day.
Long product name Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x:
The short editorial description of Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x
G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x hotswap 80-pin)

Marketing text Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x

:
The official marketing text of Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x as supplied by the manufacturer
Expandability and reliability is an important item to consider when choosing the ideal server partner to support your company’s growing needs over the coming years.
The Acer Altos G510 is not only a very good price/performance server but is also equipped with the latest DDR (Double Data Rate) memory technology which became the new standard for the complete Acer Altos server family. Also the U320 hard disk controller, which dramatically increases the overall speed of the server, is standard on the Acer Altos G510. Upgrading to a Raid 5 configuration can easily be done by adding a zero Raid channel card into the system. The Altos G510 is also supporting redundant power supplies. Together with the Dual Intel® XeonTM CPU support this mid-entry-level model has all the features you need to launch or expand your company IT structures.
Short summary description Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x:
This short summary of the Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x data-sheet is auto-generated and uses the product title and the first six key specs.
Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x, Intel® Xeon®, L2, Intel, Ethernet/Fast Ethernet/Gigabit Ethernet, Tower/Rack (5U), cUL, CE, CCC (2003/1), TUV/GS
Long summary description Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x:
This is an auto-generated long summary of Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x based on the first three specs of the first five spec groups.
Acer G510f/2.8GHz (1xXeon 2.8GHz FSB533 512KB 512MB DDR ECC No HDD max. 5x. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Internal memory: 0.5 GB, Maximum internal memory: 4 GB. Maximum graphics adapter memory: 8 MB. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Chassis type: Tower/Rack (5U)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor cache type
L2
Processor cache
0.512 MB
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Maximum number of SMP processors
2
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower/Rack (5U)
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
450 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 kg
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
cUL, CE, CCC (2003/1), TUV/GS
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 600 x 440 mm
Minimum system requirements
Microsoft Windows 2000 Advanced Server, Red Hat Linux 8.0, Novell Netware 6, SCO Openserver 5.0.6, UnixWare 7.1.1
I/O ports
An interface on a device to which you can connect another device.
2x USB; 2x Serial; 1x Parallel
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Open bay