X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G32E0.020
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13647
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 years, during the 1st year on site hardware service is included.
Long product name Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320:
The short editorial description of Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320
ACER ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320

Marketing text Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320

:
The official marketing text of Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320 as supplied by the manufacturer
•Affordable, entry-level server solution
•Best in class upgradability
•Best in class redundancy solutions
•Best in class performance

Comprehensive systems management and installation solutions available
The ultra-affordable Acer Altos G310 delivers outstanding value and availability to small and medium-sized businesses. Advanced capabilities make the server easy to manage, which can help control IT expenses. In addition to affordability, the G310 offers you the possibility to run RAID 0 or 1 on the latest SATA storage technology in a flexible and affordable manner.
Short summary description Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320:
This short summary of the Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320, Intel Pentium 4, L2, Intel 875P, Ethernet/Fast Ethernet/Gigabit Ethernet, Tower, UL/cUL, CB, CE, CCC, Nemko/GS
Long summary description Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320:
This is an auto-generated long summary of Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320 based on the first three specs of the first five spec groups.
Acer ALTOS AAG310: P4 3.0EGHZ/800FSB/256MB / SCSI 2CH 73GB U320. Processor frequency: 3 GHz, Processor family: Intel Pentium 4, Processor cache type: L2. Hard drive capacity: 73 GB. Internal memory: 0.25 GB, Maximum internal memory: 4 GB. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Chassis type: Tower
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor cache type
L2
Processor cache
1 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 875P
Maximum number of SMP processors
1
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16 kg
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/cUL, CB, CE, CCC, Nemko/GS
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
195 x 490 x 440 mm
Minimum system requirements
-Microsoft Windows Server 2003 Enterprise Edition
-Microsoft Windows 2000 Advanced Server Edition
-Microsoft Windows XP Professional
-Red Hat Enterprise Linux 3
I/O ports
An interface on a device to which you can connect another device.
-Two PS/2 ports (supporting keyboard and mouse)
-Six USB 2.0 ports (two in front)
-LAN (RJ-45) port
-9pin VGA port (with optional VGA card)
-Two 9-pin serial ports
-25-pin parallel port
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra320 SCSI