X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G301 P4 2.66 256MB 36GB U320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G31E0.032S
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:17:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8803
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Acer Altos G301 P4 2.66 256MB 36GB U320:
The short editorial description of Acer Altos G301 P4 2.66 256MB 36GB U320
LET OP: BUNDEL BESTELLEN TT.G31E0.032 !!

Marketing text Acer Altos G301 P4 2.66 256MB 36GB U320

:
The official marketing text of Acer Altos G301 P4 2.66 256MB 36GB U320 as supplied by the manufacturer
In a rapidly changing IT world, you want a server that enables you to adopt new technologies as they emerge. As a growing business, you're looking to get new hardware up and running as quickly as possible, making sure it fits into your existing network structure. You demand a reliable and secure server with leading technology, superb performance and outstanding flexibility. You need the all-new Acer Altos G301.
Short summary description Acer Altos G301 P4 2.66 256MB 36GB U320:
This short summary of the Acer Altos G301 P4 2.66 256MB 36GB U320 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Altos G301 P4 2.66 256MB 36GB U320, Intel Pentium 4, Rage XL, Ethernet/Fast Ethernet/Gigabit Ethernet, 64-bit PCI, Microsoft Windows NT 4.0, Microsoft Windows 2000 Server, Novell NetWare 6.0, Red Hat Linux 7.2, Tower
Long summary description Acer Altos G301 P4 2.66 256MB 36GB U320:
This is an auto-generated long summary of Acer Altos G301 P4 2.66 256MB 36GB U320 based on the first three specs of the first five spec groups.
Acer Altos G301 P4 2.66 256MB 36GB U320. Processor frequency: 2.66 GHz, Processor family: Intel Pentium 4, Processor front side bus: 533 MHz. Hard drive capacity: 36 GB. Internal memory: 0.25 GB. Maximum graphics adapter memory: 8 MB, Graphics adapter: Rage XL. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Graphics adapter
Rage XL
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
64-bit PCI
Performance
Compatible operating systems*
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0,
Microsoft Windows 2000 Server,
Novell NetWare 6.0, Red Hat Linux 7.2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
190 mm
Depth *
The distance from the front to the back of something.
500 mm
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL/CUL, TUV, CB and CCC
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer EasyBUILD Acer Server Manager (ASM)
Other features
Weight
16 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 500 x 430 mm
I/O ports
An interface on a device to which you can connect another device.
1 X PS/2 keyboard
1 X PS/2 mouse port
1 X 9-pin serial port
1 X 25-pin parallel port
2 X USB ports
1 X Ethernet port (RJ45)
1 X SVGA video port
Slot type
4 X DDR 266 registered ECC SDRAM DIMM
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra160 SCSI