X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U320-036GB 15K RPM 80P SCA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.HS036.G01
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9235
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Acer U320-036GB 15K RPM 80P SCA:
The short editorial description of Acer U320-036GB 15K RPM 80P SCA
U320-036GB 15K RPM 80P SCA

Marketing text Acer U320-036GB 15K RPM 80P SCA

:
The official marketing text of Acer U320-036GB 15K RPM 80P SCA as supplied by the manufacturer
Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.
Short summary description Acer U320-036GB 15K RPM 80P SCA:
This short summary of the Acer U320-036GB 15K RPM 80P SCA data-sheet is auto-generated and uses the product title and the first six key specs.
Acer U320-036GB 15K RPM 80P SCA, SCSI, Altos G700/G701/G901/R701
Long summary description Acer U320-036GB 15K RPM 80P SCA:
This is an auto-generated long summary of Acer U320-036GB 15K RPM 80P SCA based on the first three specs of the first five spec groups.
Acer U320-036GB 15K RPM 80P SCA. Hard drive capacity: 36 GB, Hard drive interface: SCSI, Hard drive speed: 15000 RPM. Hard disk transfer rate: 320 Mbit/s, Compatibility: Altos G700/G701/G901/R701
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
320 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
Altos G700/G701/G901/R701
Internal
The product is built in.
Yes
I/O ports
An interface on a device to which you can connect another device.
80 pin Centronics (SCA-2)