X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BSAIT.002
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7599
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS:
This short summary of the Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS, 5.25" x 1/2H, Wide Ultra SCSI, AIT, 146 x 155 x 41.2 mm
Long summary description Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS:
This is an auto-generated long summary of Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS based on the first three specs of the first five spec groups.
Acer Tapedrive Intern SCSI AIT-2 50-130GB Grey Bezel 68 PINS. Interface: Wide Ultra SCSI. Native capacity: 50 GB, Compressed capacity: 130 GB, Media types supported: AIT. Burst transfer rate: 12 MB/s. Form factor: 5.25" x 1/2H. Dimensions (WxDxH): 146 x 155 x 41.2 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI
Storage
Native capacity*
Actual medium capacity without applying compression.
50 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
130 GB
Media types supported
The types of media which can be used with this product.
AIT
Data transmission
Burst transfer rate
12 MB/s
Design
Internal *
The product is built in.
Yes
Form factor
The shape or design of the product.
5.25" x 1/2H
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 155 x 41.2 mm
I/O ports
An interface on a device to which you can connect another device.
1 x 68-pin HD D-sub (HD-68)