X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PSDE6.B05?KEYUS
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:06:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10472
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS:
This short summary of the Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS, Intel® Celeron®, Stereo 16-bit, PC, Intel LANDesk‚ Client Manager; Norton Anti-Virus, Acrobat Reader v4.05, PowerDVD, NTI CD Maker, Microsoft Windows XP Professional, Ethernet/Fast Ethernet
Long summary description Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS:
This is an auto-generated long summary of Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS based on the first three specs of the first five spec groups.
Acer Power Sd20-LCXPP Cel2200 128MB 40GB+QWUS. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®, Processor front side bus: 400 MHz. Internal memory: 0.125 GB. Total storage capacity: 40 GB. Product type: PC, Audio system: Stereo 16-bit. Width: 200 mm, Depth: 414 mm, Height: 424 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo 16-bit
Weight & dimensions
Width*
The measurement or extent of something from side to side.
200 mm
Depth*
The distance from the front to the back of something.
414 mm
Weight & dimensions
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.2 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intel LANDesk‚ Client Manager; Norton Anti-Virus, Acrobat Reader v4.05, PowerDVD, NTI CD Maker
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
52x
Networking features
Ethernet/Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Back: 12V speaker power on serial port knock out, 1 PS/2 Keyboard port, 1 PS/2 Mouse port, 1 RJ45, 1 Parallel port, 1 Serial ports, 1 CRT monitor connector, 2 USB, 1 Headphones Out, 1 Line in, 1 Line out/Speaker
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB