X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PM2E6.B01
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:00:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19277
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Short summary description Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK):
This short summary of the Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK) data-sheet is auto-generated and uses the product title and the first six key specs.
Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK), 2800+, AMD Athlon, Mini Tower, Stereo, PC, CE, Nemko, GS (TUV), ENERGY STAR
Long summary description Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK):
This is an auto-generated long summary of Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK) based on the first three specs of the first five spec groups.
Acer AP M2 AMD 2800+CPU Microsoft Windows XPProfessional Edition (NL/FR/UK). Processor frequency: 2.17 GHz, Processor family: AMD Athlon, Processor model: 2800+. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Hard drive speed: 7200 RPM. Chassis type: Mini Tower. Product type: PC, Audio system: Stereo
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.17 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor model*
The model number for the processor in a computer.
2800+
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Parallel
1 x Serial
1 x PS/2 Mouse
1 x PS/2 Keyboard
8 x USB ports (4 by cable)
1 x Line-in/Line-out
1 x Mic.-in
1 x RJ45 (LAN) port
3 x PCI 2.3 5V slot
1 x AGP8x slot
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Performance
Product type*
The sub-category of the product.
PC
Performance
Audio system
System used to play music or speech.
Stereo
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
230 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Certificates
Certification
CE, Nemko, GS (TUV), ENERGY STAR
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Anti-Virus 2004 (60days), NTI CD-Maker, Adobe Acrobat reader 6.0
Other features
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Networking features
Ethernet/Fast Ethernet
Video adapter, bus
AGP 8X
Hard disk drive type
ATA-100 (Enhanced IDE)