X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power F1 Combo Cel D330 256MB 40GB WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B08
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:20:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12426
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 1 year
Long product name Acer Power F1 Combo Cel D330 256MB 40GB WXP:
The short editorial description of Acer Power F1 Combo Cel D330 256MB 40GB WXP
AcerPower F1 combo Cel D330 256MB DDR400 40GB 7200rpm combo drive LAN VGA on board WXP Prof US QW

Marketing text Acer Power F1 Combo Cel D330 256MB 40GB WXP

:
The official marketing text of Acer Power F1 Combo Cel D330 256MB 40GB WXP as supplied by the manufacturer
-High Level Reliability .
-Powerful Business Solution.
The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.
Short summary description Acer Power F1 Combo Cel D330 256MB 40GB WXP:
This short summary of the Acer Power F1 Combo Cel D330 256MB 40GB WXP data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Power F1 Combo Cel D330 256MB 40GB WXP, Intel® Celeron®, L2, FSB, Integrated C-Media CMI9739A audio codec with 16-bit Sound Blaster, PC, SSE2, SSE3, SSSE3
Long summary description Acer Power F1 Combo Cel D330 256MB 40GB WXP:
This is an auto-generated long summary of Acer Power F1 Combo Cel D330 256MB 40GB WXP based on the first three specs of the first five spec groups.
Acer Power F1 Combo Cel D330 256MB 40GB WXP. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor cache type: L2. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Product type: PC, Audio system: Integrated C-Media CMI9739A audio codec with 16-bit Sound Blaster
Acer Power F1 Combo Cel D330 256MB 40GB WXP PCs/workstations (PS.PF1E6.B08)
Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor model*
The model number for the processor in a computer.
330
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Bus type
FSB
Tjunction
100°C
Processor core voltage (AC)
1.25-1.4
FSB Parity
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
Yes
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Six USB 2.0 ports (two front, four rear). PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front)
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Integrated C-Media CMI9739A audio codec with 16-bit Sound Blaster
Processor special features
Intel Enhanced Halt State
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Demand Based Switching
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Thermal Monitoring Technologies
Yes
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
Yes
Processor special features
Physical Address Extension (PAE)
32 bit
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Certificates
Certification
EMI: CE; FCC; C-Tick; BSMI; CCEE;, CCIB; VCCI. Safety: CB; UL; CUL/CSA; B-Mark; Nemko;TUV/GS
Microsoft Windows Millennium Edition; Microsoft Windows 2000 Professional; Microsoft Windows XP Professional; Microsoft Windows XP Home; Red Hat 7.0 or above; SCO UnixWare; Novell Workstation Client
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus 2003 Adobe Acrobat Reader 5.0 Cyberlink Power DVD for DVD SKU NTI CD-Maker Gold for CD-RW / Combo / DVD burner SKU
Other features
Power supply type
The type of power supply which this product uses.
180W
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
52x
CD write speed
Yes
CD rewrite speed
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC2001, SMBios (DMI) 2.3; Energy Star
Power management
ACPI Compliant
Networking features
Ethernet/Fast Ethernet(Onboard LAN 10/100 RJ45)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional Edition multilangual preload (NL,FR,UK).
Video in
Integrated VGA
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
4x USB 2.0, 1x serial port, 1x parallel port, 1x line in/out, mic in /Frontpanel, 2x USB 2.0, 1x line out,1x mic in
Video card features
Video graphic features of the graphic solution
VGA <64MB, AGP IDE Ultra ATA100
Slot type
Slots: 3x PCI (v2.2), 1x AGP, no ISA
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Brand
Image
Product code
Product
Stock
Price from
Acer Power F1 Combo Cel D330 256MB 40GB WXP
Acer Power F1 Combo Cel D330 256MB 40GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PS.PF1E6.B09
 — 
Acer AcerPowerF1+US keyboard 2.6GHz
Acer AcerPowerF1+US keyboard 2.6GHz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PS.PF1E6.B01-K
 — 
Acer POWER F1 CEL-2.6GHZ
Acer POWER F1 CEL-2.6GHZ
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PS.PF1E6.B02
 — 
Acer Power F1 Combo Cel2600 256MB 40GB WXP
Acer Power F1 Combo Cel2600 256MB 40GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PS.PF1E6.B06
 — 
Acer Veriton VT7628GT-SATA-Minitower
Acer Veriton VT7628GT-SATA-Minitower
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PS.7GTE6.B08
 —