location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER F1 CEL-2.6GHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B02
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 15:26:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 180 W
  • - Intel® Celeron® 2.6 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
Warranty: 1year
Long product name Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC :
The long product name of Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACERPOWER F1 CEL-2.6GHZ 40GB 256MB DVD LAN WXPP IN (CEL)
More>>>
Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
The official description of Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fact: Uncomplicated and to the point, the AcerPower F1 is designed for users who value a straightforward computer delivering the latest processing power and the ability to handle complex business tasks efficiently - with a minimum of fuss.
Fact: The latest in proven technology combined with Acer's high-level reliability give users a dependable and cost-effective configuration that both simplifies management and lifts office productivity.
Fact: By offering multiple means to upgrade and expand functionality - memory, drives and graphics - Acer ensures that businesses can make the most of their investment now and far into the future.
Intel® Pentium® 4 processor or Intel® Celeron® processor delivering superb performance
SiS 661FX chipset and built-in VGA graphics ensuring smooth playback
Six USB 2.0 ports (2 front) facilitating fast connection to multiple peripherals
A choice of CD-ROM, DVD-ROM, CD-RW, Combo drive, or DVD burner
Ethernet (RJ-45) and modem (RJ-11) ports enabling access to the Internet via an office network or dial-up service
Built-in VGA graphics, with a choice of optional 8x AGP graphics card
Audio with 16-bit Sound Blaster compatibility
Front- and rear-access audio jacks simplifying the connection of headphones, a microphone and line-in audio sources
An optional 7-in-1 card reader (available in specific regions only) enabling easy data exchange and compatibility with a broad selection of digital devices
A choice of CRT or LCD Acer monitor, either 15" or 17"
A selection of high-speed hard disc drives, starting from 40 GB
Up to 2 GB of memory* (supporting 266/333/400 MHz DDR-SDRAM) for handling all kinds of productivity and media-heavy applications
Bays offering future expansion
3 PCI slots maximising options for expanding functionality
An 8x AGP slot providing flexibility in expanding and upgrading graphics performance as the need arises
The AcerPower F1 represents a good return on investment for businesses looking for an extended product lifecycle delivered via an excellent mix of practical features and options for expandability

Short summary description Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This short summary of the Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer POWER F1 CEL-2.6GHZ, 2.6 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This is an auto-generated long summary of Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC based on the first three specs of the first five spec groups.

Acer POWER F1 CEL-2.6GHZ. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Power supply: 180 W. Product type: PC

Brand Image Product code Product Stock Price from
Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC
(show image)
PS.PF1E6.B08 Power F1 Combo Cel D330 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC
(show image)
PS.PF1E6.B04 AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition 0.00
(excl. VAT)
0 (incl. VAT)
Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0.25 GB PC Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B07 ACERPOWER F1 CEL-2.6G 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B06 Power F1 Combo Cel2600 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0.25 GB PC Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B05 ACERPOWER F1 CEL-2.6G 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer Power F1 Cel2600 256MB 40GB DVD WXP Intel® Celeron® 0.25 GB PC Acer Power F1 Cel2600 256MB 40GB DVD WXP Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B03 Power F1 Cel2600 256MB 40GB DVD WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B01?KEYUS AcerPower F1 Cel2600 256MB 40GB WXP+QWUS 0.00
(excl. VAT)
0 (incl. VAT)
Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B01S AcerPower F1 C2.6 40GB 256MB CD LAN XP PR 0.00
(excl. VAT)
0 (incl. VAT)