X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 7626-Minitower +US keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.76GE6.B01-B
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Nov 2016 14:18:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9592
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Acer Veriton 7626-Minitower +US keyboard:
The short editorial description of Acer Veriton 7626-Minitower +US keyboard
Veriton 7626-Minitower +US keyboard

Marketing text Acer Veriton 7626-Minitower +US keyboard

:
The official marketing text of Acer Veriton 7626-Minitower +US keyboard as supplied by the manufacturer
A powerful processor and chipset combination, with integrated graphics, makes the Acer Veriton G-series the ideal for the user who is looking for versatility and management options. Meanwhile discrete 8X AGP graphics support offers outstanding graphics possibilities.
Up to five PCI slots
Three external 5.25-inch bays
Three 3.5-inch bays
(one external; two internal)
Blistering performance from the Intel® Pentium® 4 processor supporting Intel® Hyper-Threading™ technology and up to 800 MHz front-side bus.
Up to 4 GB RAM supported for superior multi-tasking capabilities.
Integrated graphics with up to 48 MB of DVMT 2.0-controlled RAM ensure that even the most demanding graphics are handled with aplomb.
Support for up to eight USB 2.0 ports means that you'll never be lacking for space to add peripherals.
Integrated gigabit-LAN for a more reliable networking experience.
One-button recovery for simple system restoration.
Bundled USB-lock software prevents data being downloaded to external storage media, increasing data security.
Acer LANScope software makes remote management and software maintenance quick and convenient.
Short summary description Acer Veriton 7626-Minitower +US keyboard:
This short summary of the Acer Veriton 7626-Minitower +US keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Veriton 7626-Minitower +US keyboard, Intel Pentium 4, DDR-SDRAM, Intel 865G, Embedded AC'97 CODEC, PC, FCC, CE, C-tick, BSMI, VCCI, CCC, UL, Nemko, GS
Long summary description Acer Veriton 7626-Minitower +US keyboard:
This is an auto-generated long summary of Acer Veriton 7626-Minitower +US keyboard based on the first three specs of the first five spec groups.
Acer Veriton 7626-Minitower +US keyboard. Processor frequency: 2.6 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Product type: PC, Motherboard chipset: Intel 865G, Audio system: Embedded AC'97 CODEC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
16x
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Two PS/2 ports
One 9-pin serial port
One 15-pin parallel port
4x USB 2.0 (2 in front / 2 on the back), 2x USB 1.1 (on the back)
One Ethernet (RJ-45) port
One VGA/video port
Front accessible audio jacks
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 865G
Audio system
System used to play music or speech.
Embedded AC'97 CODEC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
414 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Certificates
Certification
FCC, CE, C-tick, BSMI, VCCI, CCC, UL, Nemko, GS
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer LANScope
Norton AntiVirus
Other features
Security features
USBLock managibility feature
Lock pad and intrusion alert
Display
The description of display that can includes display type, resolution, size etc.
Yes
Networking features
Integrated LAN Intel 10/100/1000Base-TX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP professional Edition