X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.350E5.B02
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:54:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10682
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Acer desktop computer:
The short editorial description of Acer desktop computer
Veriton 3518-PCXPH P4 1800 128MB20GB NON Veriton 3518-PCXPH P4-1.8GHz 128Mb 20GB 5400rpm CDROM LAN 845GL XP-Home NL FR UK+KB US

Marketing text Acer desktop computer

:
The official marketing text of Acer desktop computer as supplied by the manufacturer
A streamlined and stylish computer, the Acer Veriton 3500 combines the latest processing, advanced memory, flexible business tools, and rock-solid reliability for the lean and mean enterprise business. The Veriton 3500 is succinctly, a compact form-factor performance-minded machine, meaning this serious PC will never require serious space to get down to business.
Short summary description Acer desktop computer:
This short summary of the Acer desktop computer data-sheet is auto-generated and uses the product title and the first six key specs.
Acer desktop computer, SFF, Intel Pentium 4, Intel ICH4, DDR-SDRAM, 2x DIMM, Intel LANDesk; Client Manager; Norton Anti-Virus
Long summary description Acer desktop computer:
This is an auto-generated long summary of Acer desktop computer based on the first three specs of the first five spec groups.
Acer desktop computer. Processor frequency: 1.8 GHz, Processor family: Intel Pentium 4, Processor front side bus: 400 MHz. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 20 GB, Hard drive speed: 5400 RPM. Maximum graphics adapter memory: 0.048 GB. Modem speed: 56 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Maximum graphics adapter memory
0.048 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
SFF
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Intel ICH4
Weight & dimensions
Width *
The measurement or extent of something from side to side.
95 mm
Depth *
The distance from the front to the back of something.
324 mm
Height *
The measurement of the product from head to foot or from base to top.
339 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intel LANDesk; Client Manager; Norton Anti-Virus
Other features
CD read speed
52x
Weight
5.9 kg
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home/XP Professional/2000 Professional
Networking features
Intel 85862ET 10/100Mbps LAN
Slot type
3 x PCI, 1 x AGP
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB