location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P9.24308.A00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.24308.A00 show
Show alternative article codes used in the online market place
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:58:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Transparent, White
Long product name Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White :
The long product name of Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 USB HUB 2.0 with Y cable
More>>>
Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White:
The official description of Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High-speed connection:
- Notebook powered:
- Easy Plug & Play setup:
- Portable

The Mini USB 2.0 4 Port Hub from Acer allows connection of up to 4 USB Devices whilst on the move. Plug and Play functionality ensures this hub is simple and easy to use whilst the Y-cable provides extra power as required without the weight of an additional AC adapter. High Speed USB 2.0 connectivity provides fast and reliable data transfer to a variety of devices:- Mouse, Printer, Digital Camera, PDA or Storage device and many more. This lightweight travel hub is ideal for use at home or on the road.

Short summary description Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White:
This short summary of the Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P9.24308.A00, 480 Mbit/s, Transparent, White, Windows XP / 2000, 41 g, USB 2.0, 85 x 40 x 15 mm

Long summary description Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White:
This is an auto-generated long summary of Acer P9.24308.A00 interface hub 480 Mbit/s Transparent, White based on the first three specs of the first five spec groups.

Acer P9.24308.A00. Data transfer rate: 480 Mbit/s, Product colour: Transparent, White. Compatible operating systems: Windows XP / 2000. Weight: 41 g. Interface: USB 2.0, Dimensions (WxDxH): 85 x 40 x 15 mm