location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.22305.A11
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - Audio formats supported: MP3
  • - 85 dB
  • - AAA
Long product name Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB :
The long product name of Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blister packing no display
More>>>
Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB:
The official description of Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• MP3 Player
• USB Flash Stick
• USB 2.0 Full speed interface

Acer Easy MP3 Player lets you take many hours of your favorite music anywhere you want to go.

Short summary description Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB:
This short summary of the Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis, 0.256 GB

Long summary description Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB:
This is an auto-generated long summary of Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB based on the first three specs of the first five spec groups.

Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis. Total storage capacity: 0.256 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:51
Uk has collected 3 expert reviews for Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 10:18:51
A nice try, but with other players beating on price, performance and features it seems the idea just hasn’t worked.
50%
v3.co.uk
Updated:
2014-01-03 10:18:51
A removable USB storage device.
0%
trustedreviews.com
Updated:
2014-01-03 10:18:51
An MP3 player has long been an item on my ‘to buy’ list and I was quite excited to get a closer look at this offering from Acer. Once unboxed, my fist impression was one of ‘oh it’s a little fatter than I thought’. Indeed, my...
40%
Brand Image Product code Product Stock Price from
Archos

Archos MM MP3 Gmini XS 100 Black 3Gb
(show image)
500711 MM ARCHOS MP3 Gmini XS 100 Black 3Gb 0.00
(excl. VAT)
0 (incl. VAT)