X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4.18335.A00
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:16:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8630
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu:
The short editorial description of Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu
Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radius WEP64/128 and WPA encryp. low power (33V) built-in antenna supports Windows ME/2000/XP

Marketing text Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu

:
The official marketing text of Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu as supplied by the manufacturer
With Acer Wireless 11g-Turbo Serie you may easily connect Notebooks or Desktop-PCs via wireless. On one hand, you can establish a direct wireless connection of computers (Ad-Hoc-Network), on the other hand, through the WLAN Broadband Router, you may access wireless to an existing LAN and to the Internet (Infrastructure-Network). Acer WLAN 11g-Turbo Products are ideal to keep informed and be pageable everywhere, no matter if you are in your office, in the conference room or in any other department.
Short summary description Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu:
This short summary of the Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu data-sheet is auto-generated and uses the product title and the first six key specs.
Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu, Wireless, Built-in, IEEE 802.11b, IEEE 802.11g, WPA, Microsoft Windows ME/2000/XP, Plug-in
Long summary description Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu:
This is an auto-generated long summary of Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu based on the first three specs of the first five spec groups.
Acer WLAN PCMCIA card IEEE 802.11g+ Wi-Fi to 108Mbps 2.4 GHz 50m radiu. Connectivity technology: Wireless. Data transfer rate (max): 108 Mbit/s, Bandwidth: 2.4 GHz. Antenna type: Built-in. Data link protocols: IEEE 802.11b, IEEE 802.11g. Security algorithms: WPA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wireless
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
Bandwidth
2.4 GHz
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Built-in
Protocols
Data link protocols
IEEE 802.11b, IEEE 802.11g
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA
Other features
Minimum system requirements
Microsoft Windows ME/2000/XP
Form factor
The shape or design of the product.
Plug-in
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows ME/2000/XP
Outdoor range
50m