X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN 802.11B USB MODULE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4.17305.A00
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9588
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Acer WLAN 802.11B USB MODULE:
The short editorial description of Acer WLAN 802.11B USB MODULE
ACER WLAN 802.11B USB MODULE

Marketing text Acer WLAN 802.11B USB MODULE

:
The official marketing text of Acer WLAN 802.11B USB MODULE as supplied by the manufacturer
With Acer Wireless LAN 11b Serie you may easily connect Notebooks or Desktop-PCs wireless .On one hand, you can establish a direct wireless connection of Computers (Ad-Hoc-Network), on the other hand, through the WLAN Access Point, you may access wireless to an existing LAN and via an optional Router to the Internet (Infrastructure-Network. You will not even have to do without the usual speed and data security. Acer’s WLAN Products are ideal to keep informed and be pageable everywhere, no matter if you are in your office, in the conference room or in any other department. Acer’s WLAN Products offer you the same flexibility and mobility from your home office; peripheral devices or the high-speed Internet access can be used wireless from everywhere. The Wireless-Fidelity (Wi-Fi) and IEEE 802.11b Standards of the WLAN 11b Serie secure compatibility with all other wireless network-products.
Short summary description Acer WLAN 802.11B USB MODULE:
This short summary of the Acer WLAN 802.11B USB MODULE data-sheet is auto-generated and uses the product title and the first six key specs.
Acer WLAN 802.11B USB MODULE, IEEE 802.11b, Wireless, 3,3V, Embedded dual antenna diversity system 2 dB gain, 45 x 70 x 15 mm, Microsoft Windows 98SE/ME/2000/XP
Long summary description Acer WLAN 802.11B USB MODULE:
This is an auto-generated long summary of Acer WLAN 802.11B USB MODULE based on the first three specs of the first five spec groups.
Acer WLAN 802.11B USB MODULE. Connectivity technology: Wireless. Data transfer rate (max): 11 Mbit/s. Antenna type: Embedded dual antenna diversity system 2 dB gain. Data link protocols: IEEE 802.11b. Weight: 500 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wireless
I/O ports
An interface on a device to which you can connect another device.
USB
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
11 Mbit/s
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Embedded dual antenna diversity system 2 dB gain
Protocols
Data link protocols
IEEE 802.11b
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Other features
Power requirements
3,3V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
45 x 70 x 15 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98SE/ME/2000/XP
Outdoor range
100 m