Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Timeline Ultra 581TG-73516G52Makk 1.9GHz i7-3517U 15.6" Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
581TG-73516G52Makk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.RYKER.012
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10430
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire Timeline Ultra 581TG-73516G52Makk 1.9GHz i7-3517U 15.6" Black:
This short summary of the Acer Aspire Timeline Ultra 581TG-73516G52Makk 1.9GHz i7-3517U 15.6" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire Timeline Ultra 581TG-73516G52Makk, 3rd gen Intel® Core™ i7, 1.9 GHz, 39.6 cm (15.6"), 6 GB, 520 GB, Windows 7 Home Premium
Long summary description Acer Aspire Timeline Ultra 581TG-73516G52Makk 1.9GHz i7-3517U 15.6" Black :

Acer Aspire Timeline Ultra 581TG-73516G52Makk. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 520 GB, Storage media: HDD+SSD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 2.16 kg

This is an auto-generated long summary of Acer Aspire Timeline Ultra 581TG-73516G52Makk 1.9GHz i7-3517U 15.6" Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i7
Processor model *
The model number for the processor in a computer.
i7-3517U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Number of processors supported
The quantity of processors which can be used by the product.
1
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
L1
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i7-3500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8,1x16,2x4,2x8
Tjunction
105 °C
CPU multiplier (bus/core ratio)
19
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
6 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
520 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
20 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce GT 640M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
Number of discrete graphics adapters
1
On-board graphics adapter ID
0x166
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Ports & interfaces
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0N6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65714
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4850 mAh
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.16 kg
Width *
The measurement or extent of something from side to side.
376 mm
Depth *
The distance from the front to the back of something.
253 mm
Height
The measurement of the product from head to foot or from base to top.
20.7 mm
Packaging data
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel,NVIDIA
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC/DC
Ethernet interface type
Gigabit Ethernet
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
39.6 cm
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18
Testseek has collected 93 expert reviews for Acer Aspire TimelineUltra 581TG-73516G52Makk and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcworld.co.nz
Updated:
2014-05-18
Compared to the Samsung Notebook Series 9 and the Dell XPS 14 also reviewed in August 2012, the Acer Aspire Timeline M3 is far from attractive. But it’s worth looking beyond the plain exterior for several reasons. From the optical drive – yes, there’s...
80%
expertreviews.co.uk
Updated:
2014-05-18
The Acer Aspire M3 is a slim ultra-portable with a 15.6in screen and a stunning matt black finish. It feels incredibly well built, too. Unusually, the power switch is hidden on the edge of the lower front lip of the laptop, making it a bit of a challen...
Bottom line With sleek lines, a 15.6in display and a massive battery life, this well-made ultra-portable lets you work all day...
80%
trustedreviews.com
Updated:
2014-05-18
Remember the Acer Aspire Timeline 581T – or, to give it its full name, the Acer Aspire Timeline U M3 Ultra 581T-32364G34Mnkk? It's a 15in Ultrabook that, at under £500, was one of the cheapest Ultrabooks going. Inevitably then, its specifications were far...
Good Relatively slim and light gaming machine, Very affordable, Good battery life, USB 3.0...
Bad Horrible connectivity placement, Average screen...
Bottom line The Acer Aspire Timeline U M3 581TG is something pretty special. Not because it's particularly good-looking, has a great screen or is especially well-connected – it's none of these things. But rather because, if you can live with its awkward rear-only con...
80%
trustedreviews.com
Updated:
2014-05-18
Acer Aspire Timeline U M3 Ultra 581T-32364G34Mnkk. That's quite a mouthful – in fact, far too much of a mouthful, really; Philips has nothing on Acer when it comes to overcomplicated model numbers. Unfortunately, we can't just call this laptop the Acer As...
Good Relatively slim and light, Attractive, reasonably robust chassis, Very affordable, Good battery life, USB 3.0...
Bad Horrible connectivity placement, Average screen, No hybrid SSD/HDD on this model...
Bottom line This particular 581T-32364G34Mnkk configuration of the Acer Aspire Timeline U M3 makes it one of the cheapest ‘Ultrabooks' available, or from another perspective, one of the lightest and slimmest affordable 15in laptops on the market. If this appeals to y...
80%
goodgearguide.com.au
Updated:
2014-05-18
At 15.6 inches, 2.1kg, and with a built-in optical drive, a discrete graphics adapter and a Core i7 CPU, it's hard to consider the Acer Aspire Timeline Ultra M3 an Ultrabook. It feels too big to be in the same class as many of the other Ultrabooks that...
Good Performance, Battery life, Well built...
Bad Feels too big, Ports located at the rear, Palm rest a little cramped...
Bottom line The Acer Aspire Timeline Ultra M3 is a very good notebook overall, offering exceptional performance and battery life. It's also well built and stylish. However, we wish it had some ports on the sides and that there was a little more room for the left p...
80%
techradar.com
Updated:
2014-05-18
Nvidia has been calling the Acer Timeline U M3 the first true Ultrabook. And the big, green graphics giant has good reason to be backing this svelte-looking machine - at its heart beats the very latest in mobile graphics power, the GeForce GT 640M. This i...
Good Excellent gaming performance, Battery life, Build quality...
Bad Poor trackpad, Low resolution screen...
80%
techradar.com/au/
Updated:
2014-05-18
Nvidia has been calling the Acer Timeline U M3 the first true Ultrabook. And the big, green graphics giant has good reason to be backing this svelte-looking machine - at its heart beats the very latest in mobile graphics power, the GeForce GT 640M.This is...
Good Excellent gaming performance, Battery life, Build quality...
Bad Poor trackpad, Low resolution screen...
80%
digitalversus.com
Updated:
2014-05-18
With a glossy 1366 x 768 pixel TN display, the M3's screen is far from the best in its category. For example, with its 1600 x 900 pixel screen the UX31E displays more information in a smaller space (13.3"). To make matters worse, the M3's screen has a...
Good Battery life: 5 hrs 20 min, Processor power, DVD burner (rare in ultrabooks), Good handling of games in the screen's native definition (1366 x 768 pixels), Large touchpad, Keyboard & numeric keypad, Low noise, Good audio, Only 2 cm "thin"...
Bad Ports inconveniently located, Lowcontrast, glossy TN screen, False colour rendering...
Bottom line Though imperfect (the glossy screen is of mediocre quality and the ports aren't necessarily located in the best place), the Acer M3 has a lot of strengths. It has great battery life, it's powerful, it's less than 2 cm thick, it has good audio and it ev...
80%
pcadvisor.co.uk
Updated:
2014-05-18
The Acer Timeline M3 laptop is a study in polar opposites. Its thin, elegant chassis and superb performance for its class suggest that the M3 might be a true category leader, but a painfully poor LCD panel prevents the Acer from achieving that goal. At...
Bottom line The Acer Timeline M3 offers excellent overall performance and an elegant-looking package, but with less than optimal input devices and an eye-gouging LCD panel that left us cold. You can adjust to an odd keyboard feel, and you can tweak trackpad settin...
80%
apcmag.com
Updated:
2014-05-18
Who said ultrabooks had to be small? Certainly not Acer with its new 15.6in Aspire Timeline Ultra M3-581TG-72634G52Mnkk - a laptop that promises ultrabook portability and responsiveness with the raw power needed for tasks like intensive gaming. But w...
70%
pocket-lint.com
Updated:
2014-05-18
The term Ultrabook becomes more loosely defined with every release under its name. The latest to bend the ultra slim rules, the Acer Timeline M3 Ultra, despite not being particularly thin has a lot about it worth getting excited about. Inside is one o...
Good Great graphics and battery, price...
Bad Build, uninspiring design, screen...
Bottom line Good enough if you want to game, but look elsewhere for a true Ultrabook...
70%
uk.hardware.info
Updated:
2014-05-18
Ultrabook is the term for the latest generation laptops using efficient Intel processors. Until now only smaller models were available, equipped with an 11.6-inch, 13-inch or 14-inch screens. Now the first larger Ultrabooks are beginning to emerge, such...
Bottom line The Acer Aspire M3 weighs under 2 kg, has a pretty fast SSD, and thanks to the GeForce GT640M you can definitely play video games in 1366x768 resolution. Moreover, the battery life is very good. The one drawback is perhaps that the processor isn't that...
0%
evogadget.com
Updated:
2014-05-18
There is a wide variety of very affordable to choose from. The two most important categories are the following: powerful and portable. So it will all be a question of what you want. If portable is the thing you can't live without, then go for it. But this...
Bottom line Mobile computing discovers in the Acer Aspire Timeline Ultra M3-581TG a good ally. This laptop is portable, thin and it has a good performance. Its graphics card in particular is great. From rumors, the device will have a price of £600...
0%
hardwarecanucks.com
Updated:
2014-05-18
Acer’s new Timeline Ultra M3 blazes a path that no others have been willing to take. By incorporating one of NVIDIA’s new GT 640M Kepler-based graphics processors within their design, they have become the first company to include a gaming-grade GPU in...
Bottom line The Timeline Ultra M3 gave Acer the perfect opportunity to show the world how Ultrabooks should perform but without the GT 640M, it would be an absolute failure. Instead of being the success we had hoped it would be, this notebook feels rushed and inco...
0%
Show all
X