location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5560-63426G50Mnrr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.RQSAA.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Red
  • - AMD A6 A6-3420M 1.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1066 MHz 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6520G
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red :
The long product name of Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Quad-Core Processor A6-3420M (4MB L2 cache, 1.5GHz), 6GB DDR3 SDRAM, 500GB HDD SATA, AMD A60M, 15.6" LED TFT LCD display (1366 x 768), AMD Radeon HD 6520G, DVD±RW DL, 802.11b/g/n WLAN, Gigabit Ethernet, 5-in-1 card reader, Webcam, Windows 7 Home Premium 64-bit, Red
More>>>
Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
The official description of Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aspire
Acer’s Aspire® Series offers a diverse range of notebooks with the performance, graphics and communication tools to maximize your digital entertainment, complete your daily tasks, and keep you in touch with friends and family, whether you're at home or on the go.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. So Aspire® Series notebooks pack today’s best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes deliver striking imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire® Series laptops, and HDMI® connectivity extends the experience to larger displays. A Blu-ray Disc® drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your social networks with reliable, high-speed connectivity via Ethernet, Wi-Fi or 3G1. Engage in video chats using the Aspire's quality webcam. Bluetooth®1 enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

Short summary description Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
This short summary of the Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5560-63426G50Mnrr, AMD A6, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
This is an auto-generated long summary of Acer Aspire 5560-63426G50Mnrr AMD A6 A6-3420M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Acer Aspire 5560-63426G50Mnrr. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: Red