Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
391-53314G12aws
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M3EEK.002
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14278
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook :
The short editorial description of Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook

Windows 8 - Intel® Core™ i5-3317U (1.70GHz with Turbo Boost up to 2.60GHz, 3MB L3 cache) - 4 GB RAM -128 GB SSD - 2-in-1 card reader-Acer Nplify 802.11a/g/n + BT 4.0 - Battery-4-cell Li-Polymer battery - Acer Crystal Eye HD webcam - USB Slots-2 - Screen-13.3" Multi-touch FHD Acer CineCrystal LCD
More>>>

Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook:
The official marketing text of Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook as supplied by the manufacturer
Glass
Radically thin, supremely strong, scratch resistant and easy to clean: White Gorilla® Glass 2 makes the beauty of the 13.3" Aspire S7 Series gleam at an ultra-thin 11.9 mm. The 11.6" model, with its sleek aluminum unibody, is just 12.2 mm slim. Either Ultrabook™ gives you the freedom to go anywhere, carefree and looking fabulous.

Touch
The Aspire S7 Series' crisp, Full HD display generates deep detail, and 10-point touch puts control at your fingertips. Able to open 180 degrees,.1 this Ultrabook™ can be laid flat and used from both sides for terrific teamwork. Choose the versatile 13.3" model or the ultra-mobile 11.6" rendition.

Glow
In the park, on the bus, out camping or wherever it's dark, you can rest assured there will be light: The Aspire S7 Series' electroluminescent backlit keyboard illuminates automatically, optimizing its glow to suit the ambient light and keep your eyes comfortable.

Cool
The Aspire S7 Series is always cool under fire with one fan pulling in cool air and another releasing warm air. Comfortable in your lap and under your palms, smart technology makes this Ultrabook™ experience a real joy all the time.
Short summary description Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook:
This short summary of the Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 391-53314G12aws, 3rd gen Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
Long summary description Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook :

Acer Aspire 391-53314G12aws. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter. Operating system installed: Windows 8. Colour of product: White

This is an auto-generated long summary of Acer Aspire 391-53314G12aws 1.7GHz i5-3317U 13.3" 1920 x 1080pixels Touchscreen White Notebook based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Enterprise, Small Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-3317U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
L1
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i5-3300 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
105 °C
CPU multiplier (bus/core ratio)
17
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
128 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x166
Audio
Audio system
System used to play music or speech.
HD Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Ports & interfaces
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2340 mAh
Power
AC adapter power
65 W
Security
Password protection type
HDD, Supervisor, User
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Width *
The measurement or extent of something from side to side.
323 mm
Depth *
The distance from the front to the back of something.
224 mm
Height
The measurement of the product from head to foot or from base to top.
11.9 mm
Packaging data
Cables included
AC
AC adapter included
Yes
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19
Testseek has collected 127 expert reviews for Acer Aspire 391-53314G12aws and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
rigviews.com.au
Updated:
2014-03-23
Aspire S7 Ultrabooks S7-391-9886 has been conceptualized and designed not only to meet the parameters of the Ultrabook guidelines as prescribed by the semiconductor giant Intel, but even to exceed it, along with pampering premium consumers, who look for s...
90%
tweaktown.com
Updated:
2014-03-21
Today we are taking a look at the big brother to the . That's right, we have the Acer Aspire S7-391 in the lab today. The S7-391 is a premium Ultrabook that features a touch-enabled 13.3-inch 1080p display. As stated in our previous reviews, some ben...
Bottom line It's really refreshing to come to the end of this review and be able to say that I would buy this computer for personal use. Well, if it wasn't so expensive, I would. The price is just a bit hard to swallow. Acer has the machine available for $1649.99...
88%
stuff.tv
Updated:
2014-03-21
Stuff magazine Thu, Apr 4 2013, 10:58AM Intel’s much-vaunted Ultrabooks may have been quiet recently, thanks to the big noise Google made with its Chromebook Pixel and tablet-cum-laptops such as Dell’s XPS10, but the format is still very much wit...
Bottom line Well-designed, distinctive and powerful enough for day-to-day computing, Acer’s Aspire S7 is everything we wanted from the Chromebook Pixel...
80%
gadgetguy.com.au
Updated:
2012-11-19
The first Windows 8 machine off the rank, Acer’s Aspire S7 brings with it a clean sense of design and combines it with aluminium, Gorilla Glass, and a 13 inch Full HD touchscreen that’s sure to get your attention. It definitely has ours. With the des...
Good Aluminium chassis is solid and comfy on the palms; Beautiful IPS touchscreen; Despite being shallow, the keyboard is comfortable to use; Speedy and responsive;...
Bad No obvious Caps Lock indicator; Cover glass gets grubby quickly; Backlighting isn't very bright; While the touchscreen gestures are excellent, the trackpad ones are not; Battery life could be better;...
80%
goodgearguide.com.au
Updated:
2012-11-19
The Acer Aspire S7 (model number S7-391-73514G12aws) is the first fully-functional Windows 8-based Ultrabook to come through our Test Centre, and it's a little beauty. It's a 13.3in model with a conventional clamshell design that also features a touchs...
Good Excellent screen, Lovely design, Strongly built, Very fast SSD...
Bad Shallow keys, Touchpad could be a little better, Battery life a little short...
Bottom line Thin and light construction, along with a clean design and an excellent touchscreen should make the Aspire S7 a popular choice among users who are after a premium Windows 8 Ultrabook. Its keys could use more travel, the touchpad could be a little more...
80%
pcadvisor.co.uk
Updated:
2013-04-03
We admired the elegant design of the original Acer Aspire S7 that we reviewed last year, and this latest laptop adds a powerful Core i7 processor to what is still a sleek Ultrabook running Microsoft Windows 8. The first thing you notice about the S7 is h...
80%
itproportal.com
Updated:
2013-02-15
We've been a bit critical of Windows 8 on notebooks here at ITProPortal, even if it does make a lot more sense on a crossover tablet device like the Acer Iconia W700 . The Acer Aspire S7-391 sits somewhere in between. It looks like a heavily stylised Ultr...
Good Decent performance, Unique white Gorilla Glass finish, Full HD touchscreen...
Bad Expensive, Slightly below average battery life...
Bottom line The Acer Aspire S7 is a curious beast, and sure to divide opinion. In theory, the idea of a touchscreen notebook that can't transform into a full tablet seems like a missed opportunity. But after using the S7 for a while, it makes much more sense. The a...
80%
digitalversus.com
Updated:
2013-02-15
We already got a glimpse of this ultrabook last October at La Factory, but now we finally got to poke and prod at will. It's a 13.3-inch ultrabook with a... Samsung and Asus aren't the only ones developing high-end ultrabooks. Acer also entered the race...
Good Quick startup & shutdown, Great performance from the CPU, RAM and SSD, Slim (1.19 cm) and lightweight (1.28 kg), Full HD IPS touchscreen, Low heat, Quality finish...
Bad Gets loud (between 45 and 50 dB(A)) when the fan kicks in, Poor quality speakers, Glossy screen with inaccurate colours...
Bottom line Initially, we were sceptical about the idea of a touchscreen laptop that doesn't fold into a tablet. And yet, the Aspire S7-391 convinced us that it will win some people over with its good processing power and touchscreen that's more for occasional use th...
80%
pcadvisor.co.uk
Updated:
2013-04-10
Microsoft and hardware partner Acer are hoping to usher in a brave new world of touch-control Windows computing. An interesting part of that strategy is the touch-screen laptop, and the Acer Aspire S7-391 is the first such machine we've seen in production...
80%
trustedreviews.com
Updated:
2013-02-07
Intro Given how we weren't all that impressed by Acer's previous flagship Ultrabook, the Aspire S5 , we were looking forward to its new ‘thinnest 13-inch Ultrabook in the world' champ, the Acer Aspire S7 391, with mixed feelings. After all, the S5 offered...
Good Beautifully designed, superslim, Superb Full HD touch screen, Good connectivity...
Bad Noisy!, Poor battery life, Sharp edges and awkward to open...
Bottom line Acer has produced what we can easily call its most attractive laptop ever with the Aspire S7 13-inch Ultrabook. This incredibly slim and sleek laptop sports a stunning design that combines glass and metal to great effect, without sacrificing power or conn...
70%
micromart.co.uk
Updated:
2014-03-21
I nearly didn't review this equipment, assuming at first that it was just a variant of the Acer Aspire S3-391. It might have a similar code, but this is a very different computer from the S3, and it's a dramatically more spectacular device.The S7 series i...
70%
pocket-lint.com
Updated:
2013-01-31
Windows 8 has seen the rebirth of, well, pretty much every existing Ultrabook with a new touchscreen equivalent. But the Acer Aspire S7 is more than that. This white veneer-like finish laptop sure does looks the part and also manages to cram a new 108...
Good Gorgeous exterior, 1080p screen and good viewing angle, thin, light, responsive touchscreen, included leather envelope carry case, backlit keys, loads fast...
Bad Too expensive, small trackpad lacks response to defter touches, shallow key presses, key backlighting isn't uniform, fairly average battery life...
Bottom line Acer's got the S7's exterior design locked down, the slender design, low weight and 1080p screen are each huge plus points. But under the hood the Intel Core i5 processor isn't much to shout about for the near-£1200 price tag. The S7 doesn't have any *...
70%
pcauthority.com.au
Updated:
2013-09-27
When Intel first launched its Ultrabook branding last year it was met with a handful of different models from the major PC manufacturers. In the wake of Windows 8 we are going to see this trickle turn into a flood, as the number and diversity of Ultrabook...
67%
gadgetshow.channel5.com
Updated:
2013-01-28
The Acer Aspire S7 Ultrabook is one of a new breed of Windows 8-powered super thin laptops aimed at stealing market share away from Apple and its MacBook Air line. It’s got the specs to impress: a 13-inch HD screen, a waif-like 11.9mm profile, super fa...
Good We won’t name names, but some Windows Ultrabook makers have completely ripped off Apple’s design (Oh go on then: we mean you, Asus). The Aspire S7 doesn’t suffer from this: it may be thin and light with a tapering chassis, but its metal frame and white lacquered top give it its own unique style, and it’s one we’re quite taken with. Acer’s managed to stuff plenty of ports into the slim frame too:...
Bad While we like the design of the Acer Aspire S7, we’re a bit baffled by some of the nonsense Acer’s scrawled on it around the keyboard. We doubt you’ll feel the need to be constantly reminded that it’s been “Professionally Tuned”, or that the sound has been “Dolby Home Theater”-ified.But that’s a minor issue. The S7’s greatest sin is its trackpad. It’s loose and unresponsive in a way that’ll leave...
Bottom line The Acer Aspire S7 has lots going for it: Windows 8 on a touchscreen works a treat, and its design is all its own. But in a world where a similarly sized MacBook Air costs as little as £850, there seems little point in bothering with rivals priced well...
60%
expertreviews.co.uk
Updated:
2013-02-20
With its sleek, ice white exterior and razor thin chassis, the Acer Aspire S7 is a beautifully designed Ultrabook. It stands little higher than 12mm tall when closed and weighs a paltry 1.3kg, making it perfect for mobile computing. Sadly, it’s a bit f...
Bottom line Looks great, but it has poor keyboard and battery life...
60%
itreviews.com
Updated:
2013-02-15
The Acer Aspire S7-391-9886 ($1,649.99 list) is one of the thinnest ultrabooks we’ve reviewed, especially given its touch screen. It comes with a quicker Core i7 processor than the run-of-the-mill ultrabook, and its SSD drives with RAID 0 striping make it...
Bottom line Though the Acer Aspire S7-391-9886 is a very good choice for the "money is no object" buyer, some quirks and a brief battery life keep this ultrabook from true greatness...
60%
bit.com.au
Updated:
2014-03-27
We were quite impressed by Acer's first steps into the ultrabook world – its S3 model differentiated itself from the masses by making sensible compromises (such as the use of a mechanical hard drive) and hence kept its pricetag lower than the competitors...
0%
telegraph.co.uk
Updated:
2014-03-27
What do you need from a laptop? For some it just needs to look more gorgeous than anyone else's.This latter point is behind some of the success of the lovely, high performance MacBook Air. For all its great capabilities, most users increasingly wanted...
0%
XSreviews.co.uk
Updated:
2012-12-10
Of all of the bits of review kit that I’ve had the pleasure of using, the Acer Aspire S7 is the one that has gathered me the most questions and comments. “That’s a thin laptop,” says the man on the train. “It’s the same thickness as my phone” says m...
Bottom line While I was impressed with Acer’s Iconia W800 tablet, the Aspire S7 blew me away. I don’t normally mind returning review units, but I’ve grown very attached to the S7 over the few weeks that I’ve had it – it’s served me well and exceeded my expectatio...
0%
fatducktech.com
Updated:
2014-03-23
Acer's Aspire S7 Ultrabook Review is a vision in white. I'm not usually a fan of white tech products, but I do rather like this one.There's only so much you can do within the fairly constrained design rules that Intel lays down for a laptop to call itself...
0%
crn.com.au
Updated:
2014-03-23
When Intel first launched its ultrabook branding last year it was met with a handful of different models from the major PC manufacturers. Windows 8 will see this trickle turn into a flood, as the number and diversity of ultrabook designs swells with featu...
0%
coolsmartphone.com
Updated:
2014-03-21
A few years ago I thought that to have a small lightweight easily transportable device you would have to get an iPad or an Android Tablet. Or get cross with a Netbook or break the bank and get a fancy Ultrabook. I settled for an Android Tablet a while...
0%
techsmart.co.za
Updated:
2014-03-21
Alongside the release of Windows 8, Acer has introduced a few new devices that have done much to turn heads. Its new Aspire S7 ultrabook certainly made us do a double take.As far as design, the S7 is, at least in our opinion, one of this year’s hottest...
0%
XSreviews.co.uk
Updated:
2013-03-23
A few months back, Acer were nice enough to send over a for us to test. Today, we’re having a look at a retail 13″ model, which aside from the obvious size difference should be a much more polished product overall, running with the proper 1080p dis...
Bottom line The Aspire S7 remains the best Ultrabook I’ve ever used. While there are obvious points of improvement in terms of battery life, beyond this flaw the Aspire S7 simple soars. A top Ultrabook and a new high standard for Acer design. Pros Thin and beauti...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
X