location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771G-736B161.12TBDCAii
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M1WEG.054 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 16 GB DDR3-SDRAM
  • - 1.12 TB HDD+SSD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 650M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4 h 90 W
  • - Windows 8 64-bit
Long product name Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey :
The long product name of Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 8, Intel Core i7-3610QM, 17.3" HD + CB, 16GB, 1TB HDD + 120 GB SSD, nVidia GeForce GT 650M 2GB, Blu-ray, 802.11bgn, 1.3M HD, 6 Cell, 4 Hours, HDMI, USB3.0, 3.2kg, Grey
More>>>
Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey:
The official description of Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The V3 Series keeps you ahead of digital trends with its timeless style and sharp computing in 14", 15.6" and 17.3" models. Vigorous processors and graphics let you easily multitask modern creative applications, browse the Internet, enjoy gaming, and a lot more.

Impressive performance
The V3 Series has the power you need to multitask and complete daily tasks as you wish. Enjoy superior performance and visuals with the latest generation Intel® or AMD processors and superb NVIDIA® or AMD graphics. From editing movies and music to surfing the web, your experience is smooth and brilliant.

Sensational entertainment
You'll enjoy impressive HD entertainment in the comfort of your home with the Acer CineCrystal™ HD display, Dolby® Home Theater® v4 and a Blu-ray Disc™ drive. With HDMI® you can watch content on your TV -- let your Aspire V3 Series notebook be your entertainment hub!

Boundless communication
Keeping in touch with friends and family is easy with Wi-Fi® wireless connectivity and super-fast Gigabit Ethernet. And bring high resolution to video chats with the integrated Acer Crystal Eye HD webcam.

Designed for comfort
The Aspire V3 Series comes in an array of trendy colors. A glossy finish accents the cover, screen bezel and palm rest for a balanced, pleasing look. Enhanced comfort and productivity are provided by an ergonomic chiclet keyboard and a multi-gesture touchpad.

Short summary description Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey:
This short summary of the Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 771G-736B161.12TBDCAii, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 16 GB, 1.12 TB

Long summary description Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey:
This is an auto-generated long summary of Acer Aspire 771G-736B161.12TBDCAii Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey based on the first three specs of the first five spec groups.

Acer Aspire 771G-736B161.12TBDCAii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.12 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2012-11-14 01:13:43
Uk has collected 13 expert reviews for Acer Aspire 771G-736B161.12TBDCAii Laptop 43.9 cm (17.3") HD+ Intel® Core™ i7 i7-3610QM 16 GB DDR3-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 8 Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookcheck.net
Updated:
2012-11-14 01:13:36
Acer uses the change to the new Intel Ivy Bridge processors as an opportunity for completely renaming single ranges. For example, the prior Ethos range will now be called Aspire V3. However...
Good Pleasant keyboard, Very good application performance, Good 3D performance, Two hard disk bays mSATA slot, Acceptable noise level, Good sound...
Bad Sensitive highgloss surfaces, All interfaces far front, HDscreen with mediocre contrast...
Bottom line Acer Aspire V3-771GYou need to pay particular attention to the price when buying the Acer Aspire V3-771G. There are great differences between the inexpensive entry-level configuration and the ‘premium devices' like our test sample. Looking at the current...
82%
notebookcheck.net
Updated:
2013-05-15 01:15:00
In June 2012, we scrutinized the Acer Aspire V3-771G-7361161.12TBDCakk . With an Intel i7-3610QM CPU , an entry level quad core Ivy Bridge processor, and Nvidia's GeForce GT 650M GPU , the 17.3-inch laptop was designed for performance-oriented customers...
Good matte FullHD display, decent system performance, decent 3D performance, acceptable system noise, moderate temperature increase, decent sound, comfortable keyboard...
Bad no SSD, no BluRay drive, all interfaces near the front of the sides...
Bottom line We found the Acer Aspire V3-771G-7361161.12TBDCakk lacking a Full HD display. The Acer Aspire V3-771G-736B161TMaii successor fixed this shortcoming The 1920x1080 pixel LC display of the 17.3-incher is very bright, contrast-rich and convinces with wide vie...
83%