location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
531-967B4G50Mabb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M1GEK.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Blue
  • - Intel® Pentium® 967 1.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s 4.0
  • - Lithium-Ion (Li-Ion) 4 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue :
The long product name of Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium 967 (2M Cache, 1.30GHz), HM70 Express, 4GB DDR3 SDRAM, 500GB SATA 5400 rpm, DVD SuperMulti DL, 15.6" TFT LCD CineCrystal 1366 x 768, Intel® HD Graphics, Gigabit LAN, WLAN, Bluetooth v4.0, Windows 7 Home Premium
More>>>
Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:
The official description of Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, a light and lean computing machine for great value: the Aspire V5 Series. Thin as it is, the V5 still packs potent power and graphics. Some models even feature an optical drive and handy LAN/VGA combo port, while they all promise cool-to-the-touch comfort. The elegant design sports silky surfaces in a selection of charming colors and go-anywhere sizes.

Thin, light and cool
The V5 Series features slimmed-down mobile convenience in 11.6", 14.0" and 15.6" screen sizes that are easy to carry and use. Available in an array of mellow colors, the chassis is light on the go, and smart airflow keeps it cool to the touch.

Smart performance
Multitask with brilliant clarity thanks to the latest-generation Intel® Core™ processors and dedicated NVIDIA® GeForce® graphics. Watch movies and play games using the optical drive -- plus, enjoy true-to-master sound with Dolby® Advanced Audio v2. The convenient LAN/VGA combo port connects to the Internet or an external display.

Instant gratification
Connect to familiar hotspots in just 2.5 seconds, using Acer Instant Connect. Walk into your favorite coffee shop and you're instantly online! Sharing files between digital devices is quick and easy with a super-fast USB 3.0 port, a multi-in-1 card slot and Bluetooth® 4.0.

Protect your information
The Aspire V5 Series provides the tools to make sure your assets are well-protected. Acer eRecovery Management quickly restores your PC from disc using the optical drive, while Acer Backup Manager offers a flexible and simple solution for backing up your valuable data.

Short summary description Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:
This short summary of the Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 531-967B4G50Mabb, Intel® Pentium®, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:
This is an auto-generated long summary of Acer Aspire 531-967B4G50Mabb Intel® Pentium® 967 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue based on the first three specs of the first five spec groups.

Acer Aspire 531-967B4G50Mabb. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 967, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 01:14:51
Uk has collected 3 expert reviews for Acer Aspire 531-967B4G50Mabb 39.6 cm (15.6") HD Intel® Pentium® 967 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
notebookcheck.net
Updated:
2012-11-05 01:14:45
In this article, we review the Acer Aspire V5-531 that comes with the equipment one might expect from a 15.6-inch notebook costing 399 Euro ($485 USD) – a 1.3 GHz dual-core Intel Pentium 967, onboard Intel HD Graphics , 4 GB RAM , and a 320 GB Seagate Mom...
Good Very thin case, USB 3.0, Low consumption, Low price, 24 month warranty...
Bad Moderate workmanship, Screen's low brightness, Very low performance, Hardly expandable, Small battery...
Bottom line The Acer Aspire V5-531 is an attractive offer. At a sub-400 Euro ($485 USD) price, the customer gets a weak, quiet, low consumption notebook which can handle routine applications despite its weaker equipment. Moreover, the device almost has an air of eleg...
78%
Country Distributor
United Kingdom 1 distributor(s)