Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
391-73514G12add
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M10ER.006
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11582
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook :
The short editorial description of Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook

Intel Core i7-3517U Processor (4M Cache, up to 3.00 GHz), Intel HM77, 33.782 cm (13.3 ") 1366 x 768 16:9, 4GB DDR3 1333MHz, 128GB SSD, WLAN 802.11b/g/n, Bluetooth, WebCam, Windows 7 Home Premium
More>>>

Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook:
The official marketing text of Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook as supplied by the manufacturer
Ready to go
Ready when you are, Acer Green Instant On wakes the Aspire S3 Series in 1.5 seconds, you're online in just 2.5 seconds, and you get up to 80 days of standby power. Instant Update automatically refreshes webpages and email on resume, and AcerCloud grants anytime, anywhere access to all your media on all your devices.

Ready in an instant
Always ready for your next adventure, the Aspire S3 Series Ultrabook™ is ultra responsive, taking just seconds to resume and connect when you open its sleek yet protective magnesium alloy cover. Its ultra-slim 13 mm design is paired with the ultra-smart performance of third-generation Intel® Core™ processing, Bluetooth® 4.0 and available solid state drives.
Short summary description Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook:
This short summary of the Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 391-73514G12add, 3rd gen Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB
Long summary description Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook :

Acer Aspire 391-73514G12add. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Bronze. Weight: 1.34 kg

This is an auto-generated long summary of Acer Aspire 391-73514G12add 1.9GHz i7-3517U 13.3" 1366 x 768pixels Bronze Notebook based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Bronze
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Enterprise, Small Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i7
Processor model *
The model number for the processor in a computer.
i7-3517U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Number of processors supported
The quantity of processors which can be used by the product.
1
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
L1
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i7-3500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8,1x16,2x4,2x8
Tjunction
105 °C
CPU multiplier (bus/core ratio)
19
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Maximum internal memory (64-bit)
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
128 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x166
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Networking features
WLAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0N6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65714
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
3
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3260 mAh
Battery capacity (Watt hours)
36.4 Wh
Power
AC adapter power
65 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.34 kg
Width *
The measurement or extent of something from side to side.
323 mm
Depth *
The distance from the front to the back of something.
218.4 mm
Height
The measurement of the product from head to foot or from base to top.
17.8 mm
Packaging data
Cables included
AC
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
AC adapter included
Yes
Other features
Power supply type
The type of power supply which this product uses.
AC/DC
Source Testseek summary Average rating
Reviews
Updated:
2014-02-07
Testseek has collected 82 expert reviews for Acer Aspire 391-73514G12add and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
crn.com.au
Updated:
2014-03-23
We have heard a massive amount of hype about Ultrabooks, ever since we attended ASUS' launch at Computex this year . But Acer has the distinction of being the first company to actually put a production model of its S3 Ultrabook in our hands, and what a be...
83%
stuff.tv
Updated:
2014-03-13
The S3 might not have the the Apple's aluminium unibody, but the metal lid is classy and the plastic body doesn't feel at all cheap. However, the screen hinge could be sturdier – the downside of Acer's S3 being so damned light is that the lid is the heavi...
Bottom line Acer Aspire S3 Ultrabook verdict Should you buy an S3 Ultrabook? Well, yes. Unless you don't. The MacBook Air remains the better built machine, has the sharper screen and has high-speed Thunderbolt for express file transfer. Spec it up to the Acer's numbe...
80%
gadgetspeak.com
Updated:
2014-02-07
The buzzword around today is Ultrabook not simply because they are small and light but they also boot exceedingly fast. So what exactly does this Acer unit have to offer that will make you reach into your wallet to buy...
76%
itproportal.com
Updated:
2014-02-07
There's no avoiding the fact that everyone wants a thin, light, attractive notebook. So even when our budgets may only stretch to a basic model, we still predominately want an Ultrabook. But this class of computer always costs a premium. Fortunately, Acer...
Good Keenly priced, Attractive brushed aluminium look, Latest Core i5 CPU and HD 4000 graphics...
Bad Ports mostly on rear edge, Meagre port allocation...
Bottom line The Acer Aspire S3 is not the perfect Ultrabook. The port allocation and positioning will be distinct drawbacks for some users. The 3D performance and battery life also can't quite match the top premium models, even those sporting the same processor. Bu...
70%
pocket-lint.com
Updated:
2014-02-07
Apple’s MacBook Air has started something of a war. Ultrabooks - the name being thrown around to describe manufacturers’ slender yet powerful, Windows OS-based laptops - are popping up left, right and centre at the moment. The Acer Aspire S3 was one o...
Good Slender, light, attractive design, SD card slot, aluminium lid...
Bad Not a great screen resolution or viewing angle, plasticky keyboard with bunched up keys, no USB 3.0, poor USB port placement at the rear, so-so battery life, pricey for what it is, review configuration isn’t one available off the shelf...
Bottom line From the outside the Acer Aspire S3 looks like a charmer. But open it up and the bunched-up keyboard and so-so screen resolution with equally so-so viewing angle are two big issues with this model. Performance from the Intel i7 processor and 4GB of RAM...
70%
itreviews.com
Updated:
2014-02-07
The Acer Aspire S3-391-6046 ($648 list) proves that you don’t have to start at $899 to get a decent ultrabook. To keep the price down, it uses an older second-generation Intel Core i3 processor, but that CPU is still faster than the AMD E series APU, Inte...
Bottom line The Acer Aspire S3-391-6046 gives you a full-blown Windows 8 ultrabook at a decent price...
60%
ultrabookreview.com
Updated:
2014-02-07
The Acer Aspire S3 was the first true ultrabook to hit the stores in late 2011 and, despite its affordable price tag and early success, has failed to make a strong impression and has trailed behind most recent releases, like the Asus UX31 or the Lenovo U3...
Good slim and light, decent performances, affordable price, runs cool...
Bad looks and feels cheap, awful keyboard, poor speakers, slow HDD, short battery life...
Bottom line The Acer Aspire S3 is the cheapest ultrabook in stores, but in order to get to this price point, Acer had to cur corners. Thus, the end product is not as fast, as well built or as good as most of its competitors...
60%
digitalversus.com
Updated:
2014-02-07
On paper, ultrabooks have got everything going for them, with sleek designs, slim builds, battery life over five hours and price tags that aren't over the top. However, this... While ultrabooks are still relatively new products in the laptop market, rumo...
Good Very slim and light, Good general performance: CPU, RAM and SSD, 5h battery life, Quality audio in/out, Moderate temperatures...
Bad TN panel with very low contrast and inaccurate colours, Reduced connectivity, Speakers lack power, Low gaming capacity, No USB 3.0...
Bottom line Although imperfect (glossy mediocre quality screen, poor connectivity), the Acer Aspire S3 does deliver in terms of battery life, processing power and thickness (under 2 cm). Although the MacBook Airs still have certain advantages over this model, notably...
60%
whatlaptop.co.uk
Updated:
2014-03-27
Acer's first Ultrabook packs in a dual-core Intel Core i7 ULV processorThe Acer Aspire S3 ( £899 inc. VAT ) is one of Acer's dinkiest laptops yet, and the price is appealing considering the impressive specs list. With a thickness of 18mm at its widest poi...
0%
XSreviews.co.uk
Updated:
2014-07-05
A few months back, Acer were nice enough to send over a pre-production 11.6″ Aspire S7 Ultrabook for us to test. Today, we're having a look at a retail 13″ model, which aside from the obvious size difference should be a much more polished product overall...
Bottom line The Aspire S7 remains the best Ultrabook I've ever used. While there are obvious points of improvement in terms of battery life, beyond this flaw the Aspire S7 simple soars. A top Ultrabook and a new high standard for Acer design.ProsThin and beautiful de...
0%
pocket-lint.com
Updated:
2014-02-07
The Acer Aspire S3 has undergone a design overhaul. The 13.3-inch touchscreen laptop now takes several cues from its Aspire S7 cousin. The white-finish laptop sports the latest Intel Haswell chipset to bring it up to date for 2013, but also has a 180-degr...
0%
Show all
X