location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
756
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU.SH3EG.008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712196388263
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel® Pentium® 1.1 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB HDD
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 40 W
More>>>
Short summary description Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black:
This short summary of the Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 756, Intel® Pentium®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black:
This is an auto-generated long summary of Acer Aspire One 756 Intel® Pentium® Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Black based on the first three specs of the first five spec groups.

Acer Aspire One 756. Product type: Netbook. Processor family: Intel® Pentium®, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Product colour: Black. Weight: 1.38 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-03-16 02:05:30
Uk has collected 19 expert reviews for Acer Aspire One 756 Netbook 29.5 cm (11.6") Intel® Pentium® 4 GB DDR3-SDRAM 320 GB HDD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2013-03-16 02:05:28
The 756 is another member of the 11.6-inch series One 7xx. We have already reviewed the Acer Aspire One 722 /725 (AMD C-60). Until now there was no Intel version. The One 756 does not rival Intel's ultrabooks because its performance is too low. The 11.6-i...
Good Light, handy, Small AC adapter, Easy maintenance access, Practical battery life...
Bad Bendable chassis, Low gaming performance, Gets hot under load, TFT not anti-glare, Wobbly keyboard, Long charging time - three hours...
Bottom line As if this was not enough, the disadvantages continue with the flexible chassis and overall weak input devices. The high heat emission under load, the glossy and dim display, and the charging time of nearly three hours rounds everything up.Overall the tes...
80%
notebookcheck.net
Updated:
2013-05-15 01:38:52
In 2009 and 2010, manufacturers tried to attract buyers with small, cheap, light, and not particularly powerful netbooks . Even then, it was clear that the world of the internet would always become more mobile . Whether it was due to poor performance or b...
Good matte screen, relatively high processor performance, fair price, solid construction, good input devices...
Bad significant temperature increase under load, small, difficult-to-use arrow keys, poor battery life for a netbook...
Bottom line If you opt for the Acer Aspire One 756, you get a very powerful device as netbooks go. However, you must accept that this purchase involves a trade-off: an obvious loss of battery life . The Acer Aspire One 756 is solidly built, provides good input devic...
81%