Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value X1270 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1270
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JF811.001 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24130
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 22 Aug 2017 04:21:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Value X1270 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector:
This short summary of the Acer Value X1270 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Value X1270, 2700 ANSI lumens, DLP, XGA (1024x768), 10000:1, 5000 h, 6000 h
Long summary description Acer Value X1270 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector :

Acer X1270, Value. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 5000 h, Service life of lamp (economic mode): 6000 h. Analog signal format system: NTSC,PAL,SECAM. Noise level: 30 dB. Colour of product: Black

This is an auto-generated long summary of Acer Value X1270 2700ANSI lumens DLP XGA (1024x768) 3D Black data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
10000:1
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
5000 h
Service life of lamp (economic mode)
6000 h
Video
3D *
The device can be used with 3D technology.
Yes
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
30 dB
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Country Distributor
Österreich 1 distributor(s)
X