Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
311WH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JET11.001/+
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7667
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 06 Oct 2017 15:48:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector :
The short editorial description of Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector

WXGA (1280 x 800) - Contrast Ratio 10,000:1 - Standard Mode Brightness 2700 lm - Normal Mode Lamp Life 5000 Hour - Weight (Approximate) 2.50 kg
More>>>

Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector:
The official marketing text of Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector as supplied by the manufacturer
The Acer X1 Series projector boasts outstanding performance with rich colors, superb clarity, excellent 3D1 entertainment and a true 24p1 frame rate for a cinema-like experience. A long-lasting lamp life and practical lamp design keep maintenance costs low. And, Acer EcoProjection technology reduces power in standby mode from 5 W to 1 W, while Acer ColorSafe technology preserves the color integrity of your images even after prolonged use of the projector.

Lively display
Enjoy immersive visuals for games, movies and photographs beamed from the Acer X1 Series projector, certified for leading 3D1 solutions. Beyond that, advanced technologies depict optimal color balance and allow accurate image projection, even on colored walls. Plus, an exceptional resolution and high brightness project crystal-clear images.

Installation flexibility
This chic-looking projector is designed to simplify lamp replacement even when it’s ceiling mounted. Correction technologies ensure the right orientation and present perfect view, while digital magnification project interesting details of your displayed content to your preferred spot. What’s more, dedicated ports allow you to connect other devices to your projector.

Dynamic usability
The Empowering Key provides one-touch access to essential tools, including new-generation management that helps you create a customized startup screen. This smart projector also delivers instant projection of wide-format content without complicated resolution settings.

Eco-friendly functionality
Acer EcoProtection technology reduces power in standby mode from 5 W to 1 W to conserve energy. Other eco-conscious technologies include long-lasting lamp life, a power-saving mode, and automatic shutdown after a pre-set period without signal input.
Short summary description Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector:
This short summary of the Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Value 311WH, 2700 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 0 - 7620 mm (0 - 300"), 1.2 - 9.7 m
Long summary description Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector :

Acer 311WH, Value. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of lamp: 5000 h, Bulb power: 180 W, Lamp type: P-VIP. Focal length range (f-f): 21 - 23 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC,PAL,SECAM. USB connector type: Mini-USB B

This is an auto-generated long summary of Acer Value 311WH 2700ANSI lumens DLP WXGA (1280x800) 3D Black data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
10000:1
Screen size compatibility *
The different screen sizes which the device can work with.
0 - 7620 mm (0 - 300")
Projection distance *
The maximum length at which an image can be projected.
1.2 - 9.7 m
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.1:1
Number of colours
1.073 billion colours
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Keystone correction, vertical
-40/+40
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
5000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
180 W
Lamp type
P-VIP
Service life of lamp (economic mode)
7000 h
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
21 - 23 mm
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.56 - 2.8
Video
3D *
The device can be used with 3D technology.
Yes
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Ports & interfaces
USB connector type
The type of USB connector/port that this product has.
Mini-USB B
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
30 dB
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Vertical scan range
50 - 85 Hz
Horizontal scan range
30 - 100 kHz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
305 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
110 - 220
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Width
The measurement or extent of something from side to side.
280 mm
Depth
The distance from the front to the back of something.
230 mm
Height
The measurement of the product from head to foot or from base to top.
84 mm
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
X