X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 256MB DDRAM DIMM f Veriton
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ME.DTOPD.256
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 19:47:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8394
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module:
The short editorial description of Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module
Memory 256MB DDR RAM voor Veriton

Marketing text Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module

:
The official marketing text of Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module as supplied by the manufacturer
Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.
Short summary description Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module:
This short summary of the Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Memory 256MB DDRAM DIMM f Veriton, DDR, 184-pin DIMM
Long summary description Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module:
This is an auto-generated long summary of Acer Memory 256MB DDRAM DIMM f Veriton 0.25GB DDR 266MHz memory module based on the first three specs of the first five spec groups.
Acer Memory 256MB DDRAM DIMM f Veriton. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM