location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 190W P-VIP projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190W P-VIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JF711.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505468340
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 190W P-VIP projector lamp :
The long product name of Acer 190W P-VIP projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

190W P-VIP replacement lamp for Acer X1270
More>>>
Acer 190W P-VIP projector lamp:
The official description of Acer 190W P-VIP projector lamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original replacement lamp/ bulbs for you Acer X1270 projector. Each projector is designed to use a specific type of lamp and a specific wattage. All of our projector lamps are engineered to meet your projector's highly specific and detailed technical requirements.

Short summary description Acer 190W P-VIP projector lamp:
This short summary of the Acer 190W P-VIP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 190W P-VIP, P-VIP, 190 W, Acer, X1270

Long summary description Acer 190W P-VIP projector lamp:
This is an auto-generated long summary of Acer 190W P-VIP projector lamp based on the first three specs of the first five spec groups.

Acer 190W P-VIP. Lamp type: P-VIP, Bulb power: 190 W, Brand compatibility: Acer, Compatibility: X1270

Country Distributor
Nederland 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)