Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 330W P-VIP 330W P-VIP projector lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330W P-VIP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JEK11.001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4712196127312
Category
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33842
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 10 Feb 2017 00:33:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 330W P-VIP 330W P-VIP projector lamp :
The short editorial description of Acer 330W P-VIP 330W P-VIP projector lamp

330W P-VIP replacement lamp for Acer P7215
More>>>

Acer 330W P-VIP 330W P-VIP projector lamp:
The official marketing text of Acer 330W P-VIP 330W P-VIP projector lamp as supplied by the manufacturer
Original replacement lamp/ bulbs for you Acer P7215 projector. Each projector is designed to use a specific type of lamp and a specific wattage. All of our projector lamps are engineered to meet your projector's highly specific and detailed technical requirements.
Short summary description Acer 330W P-VIP 330W P-VIP projector lamp:
This short summary of the Acer 330W P-VIP 330W P-VIP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 330W P-VIP, Acer, P7215, 330 W, P-VIP
Long summary description Acer 330W P-VIP 330W P-VIP projector lamp :

Acer 330W P-VIP. Brand compatibility: Acer, Compatibility: P7215, Bulb power: 330 W

This is an auto-generated long summary of Acer 330W P-VIP 330W P-VIP projector lamp based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Brand compatibility *
What other brands this brand can be used with.
Acer
Compatibility *
The other products, software and hardware this product can be used with.
P7215
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
330 W
Lamp type
P-VIP
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 2 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Italia 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
X