Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 190W P-VIP 190W P-VIP projector lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190W P-VIP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.40111.001 show
Show alternative article codes used in the online market place
Category
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36518
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 May 2017 01:28:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 190W P-VIP 190W P-VIP projector lamp :
The short editorial description of Acer 190W P-VIP 190W P-VIP projector lamp

190W P-VIP replacement lamp for Acer X1140A/X1240
More>>>

Acer 190W P-VIP 190W P-VIP projector lamp:
The official marketing text of Acer 190W P-VIP 190W P-VIP projector lamp as supplied by the manufacturer
Original replacement lamp/ bulbs for you Acer X1140A/X1240 projector. Each projector is designed to use a specific type of lamp and a specific wattage. All of our projector lamps are engineered to meet your projector's highly specific and detailed technical requirements.
Short summary description Acer 190W P-VIP 190W P-VIP projector lamp:
This short summary of the Acer 190W P-VIP 190W P-VIP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 190W P-VIP, Acer, X1140A/X1240, 190 W, P-VIP
Long summary description Acer 190W P-VIP 190W P-VIP projector lamp :

Acer 190W P-VIP. Brand compatibility: Acer, Compatibility: X1140A/X1240, Bulb power: 190 W

This is an auto-generated long summary of Acer 190W P-VIP 190W P-VIP projector lamp based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Brand compatibility *
What other brands this brand can be used with.
Acer
Compatibility *
The other products, software and hardware this product can be used with.
X1140A/X1240
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
190 W
Lamp type
P-VIP
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL780 190W P-VIP projector lamp
(show image)
GL780 GL780 EUR 101,10
(excl. VAT)
EUR 121,32 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
X