X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 6003LMI PMCNT1.6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4105.065
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Nov 2016 10:17:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11209
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 years collect and return
1 year International Travellers Warranty
Long product name Acer TRAVELMATE 6003LMI PMCNT1.6:
The short editorial description of Acer TRAVELMATE 6003LMI PMCNT1.6
TRAVELMATE 6003LMI PMCNT1.6 512MB 60GB 15SXGA DVD+ -RW WXP IN (CENTRI)

Marketing text Acer TRAVELMATE 6003LMI PMCNT1.6

:
The official marketing text of Acer TRAVELMATE 6003LMI PMCNT1.6 as supplied by the manufacturer
-Performance in Demand…
…Through Independence on Demand .
-Independent Mobile Power .
-Secure Communication and Connectivity Wherever You Are .
-Controlled Security .
The TravelMate 6000 series is a stylish Centrino™ Notebook designed for mobile self-employed users and professionals from small and medium sized companies on the lookout for a slim and light desktop replacement with generous performance for challenging applications, prolonged battery life, flexible and far reaching communication and security facilities.
Short summary description Acer TRAVELMATE 6003LMI PMCNT1.6:
This short summary of the Acer TRAVELMATE 6003LMI PMCNT1.6 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TRAVELMATE 6003LMI PMCNT1.6, Intel 855GME, 1400 x 1050 pixels, 750:1, DVD±RW, MS Sound compatible, Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS, Integrated 10/100/1000 Ethernet
Long summary description Acer TRAVELMATE 6003LMI PMCNT1.6:
This is an auto-generated long summary of Acer TRAVELMATE 6003LMI PMCNT1.6 based on the first three specs of the first five spec groups.
Acer TRAVELMATE 6003LMI PMCNT1.6. Processor frequency: 1.6 GHz, Motherboard chipset: Intel 855GME, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Maximum internal memory: 2 GB. Total storage capacity: 60 GB, Hard drive speed: 4200 RPM. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GME
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Hard drive
Hard disk drive type
ATA-100 HDD with Anti-Shock Protection (DASP)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
CD read speed
24x
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
4x
Audio
Audio system
System used to play music or speech.
MS Sound compatible, Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible
Number of built-in speakers
2
Networking
Networking features
Integrated 10/100/1000 Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 x USB 2.0
1 x Infrared (FIR)
1 x VGA for external monitor
1 x 32bit type II PCMIA CardBus slot
1 x S-video out (NTSC/PAL)
1 x IEEE 1394 port
1 x RJ-11 jack
1 x RJ-45 jack
1 x SmartCard slot
1 x speaker/ headphone/ line-out jack
1 x microphone/ line-in jack
1 x DC-in jack for AC adapter
1 x DVI-Digital port
1 x 4-in-1 card reader
1 x 100-pin port replicator connector, Four USB 2.0 ports, IEEE 1394, Ethernet (RJ-45) port, Modem (RJ-11) port, external display (VGA) port, S Video/TV-out port, DVI-Digital port, Infrared (FIR) port, Type II
Keyboard
Keyboard type
Acer FineTouch: with a 5 curve, 84/85/88-key, international language support, inverted "T" cursor layout, 2.7 mm (minimum) key travelTouchpad with ergonomic buttons and 4-way integrated scroll keys; 12 function keys; 4 cursor keys; 2 Windows keys; hotkey controls; embedded numeric keypad;6 easy-launch buttons, including Internet browser, email (with LED for received mails), wireless, Bluetooth, and 2 user-programmable buttons.
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Notebook Manager, Acer Launch Manager; Norton AntiVirus (trial version);Adobe Acrobat Reader; CyberLink PowerDVD; NTI CD Maker
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.86 kg
Certificates
Certification
Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant, WiFi compliant, LDCM 6.0 compliant
Other features
Security features
TravelMate SmartCard solution, featuring: 2 x SmartCards and PlatinumSecret suite (PlatinumPAS, PlatinumSecure and PlatinumKey); Slot for Kensington lock;
BIOS user and supervisor passwords
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
332 x 280 x 36 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
65Wh Lithium-Ion
Display
The description of display that can includes display type, resolution, size etc.
LCD
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s