X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 292ALCi Cent 1500 256MB 30GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3506.388
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Nov 2016 10:17:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12916
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Acer TravelMate 292ALCi Cent 1500 256MB 30GB:
The short editorial description of Acer TravelMate 292ALCi Cent 1500 256MB 30GB
TravelMate 292ALCi Cent 1.5GHz 15TFT 256MB RAM 30GB DVD&CDRW 56K LAN WXPP

Marketing text Acer TravelMate 292ALCi Cent 1500 256MB 30GB

:
The official marketing text of Acer TravelMate 292ALCi Cent 1500 256MB 30GB as supplied by the manufacturer
The TravelMate 290 Series are the best selling and most cost effective of all Acer's Centrino laptops. Weighing in at an average weight of only 2.8kg, they are an ideal solution for professionals on the move and for those in the educational sector requiring good battery life and robust build quality.
The 292LCi is currently the best-selling notebook in this series.
Acer TravelMate 290 Series:
- Intel Centrino processor.
-512MB DDR RAM upgradeable to 1GB.
- 15" XGA TFT Screen.
-Integrated Wireless Networking.
- CD-RW/DVD or DVD+/-RW.
- Up to 6 hours battery life.
-56k Modem, Wired 10/100 LAN.
-Microsoft Windows XP Pre-Loaded.


Short summary description Acer TravelMate 292ALCi Cent 1500 256MB 30GB:
This short summary of the Acer TravelMate 292ALCi Cent 1500 256MB 30GB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 292ALCi Cent 1500 256MB 30GB, Intel 855GM, 1024 x 768 pixels, 750:1, SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers, Audio system , 10/100Mbps Fast Ethernet; Wake-on-LAN ready / Wireless solution: integrated Intel PRO/Wireless 2200B, Norton AntiVirus Adobe Acrobat Reader Cyberlink PowerDVD
Long summary description Acer TravelMate 292ALCi Cent 1500 256MB 30GB:
This is an auto-generated long summary of Acer TravelMate 292ALCi Cent 1500 256MB 30GB based on the first three specs of the first five spec groups.
Acer TravelMate 292ALCi Cent 1500 256MB 30GB. Processor frequency: 1.5 GHz, Motherboard chipset: Intel 855GM, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB, Hard drive speed: 4200 RPM. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory upgrade
Memory upgrades for the product (capacity).
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
DVD read speed
Yes
Audio
Audio system
System used to play music or speech.
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers, Audio system with two speakers /MS-Sound compatible
Networking
Networking features
10/100Mbps Fast Ethernet; Wake-on-LAN ready / Wireless solution: integrated Intel PRO/Wireless 2200BG network connection 802.11b/g dual band WiFi Certified solution; Acer SignalUp wireless technology support
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x Parallel
3x USB 2.0
1x Infrared (FIR)
1x VGA for external monitor
1x 32bit type II PCMIA CardBus slot
1x S-video out (NTSC/PAL)
1x IEEE 1394 port
1x RJ-11 jack
1x RJ-45 jack
1x speaker/ headphone/ line-out jack
1x microphone/ line-in jack
1x DC-in jack for AC adapter, S-video out, Firewire (IEEE-1394), 1x PC Card slot (TypeII), 3x USB 2.0, 1x FIR, 1x RJ-11 modem, 1x RJ-45, parallel, external (VGA) display
Keyboard
Keyboard type
85/86-key, inverted "T" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support .
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus
Adobe Acrobat Reader
Cyberlink PowerDVD
NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.84 kg
Other features
Security features
Kensington lock slot, BIOS user and supervisor passwords
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
333 x 276 x 32 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition or Microsoft Windows XP Professional edition Multilangual (NL/FR/UK) version & Multilangual recovery set
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
63Wh Lithium-Ion battery pack
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s