X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3506.322
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:05:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13812
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 1 year send-in with International Travellers Warranty
Long product name Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g:
The short editorial description of Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g
TravelMate 292ALCi. Intel® Mobile Pentium® processor Centrino™ 1.5GHz, Microsoft® Windows® XP Professional Edition, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, LiIon, 56K modem, Wired & Wireless Lan 802.11g

Marketing text Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g

:
The official marketing text of Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g as supplied by the manufacturer
The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.
Short summary description Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g:
This short summary of the Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g, Intel, Ultra-ATA/100, 1024 x 768 pixels, 750:1, Audio system with two speakers. MS-Sound compatible, 10/100Mbps Fast Ethernet; Wake-on-LAN ready
Long summary description Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g:
This is an auto-generated long summary of Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g based on the first three specs of the first five spec groups.
Acer TM 292ALCi Intel Mobile Pentium Centrino 1.5GHz, WinXP, 15TFT, 256MB DDR RAM, 30GB HDD, DVD&CDRW, 56K,10/100Mb/s FastEth, 802.11g. Processor frequency: 1.5 GHz, Processor manufacturer: Intel, Processor front side bus: 400 MHz. Internal memory: 0.25 GB, Maximum internal memory: 2 GB. Total storage capacity: 30 GB, Hard drive interface: Ultra-ATA/100. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Cache internal
Actual internal (L1) cache memory.
1 MB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Memory upgrade
Memory upgrades for the product (capacity).
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
DVD
DVD&CDRW
Audio
Audio system
System used to play music or speech.
Audio system with two speakers. MS-Sound compatible
Networking
Networking features
10/100Mbps Fast Ethernet; Wake-on-LAN ready
Wi-Fi standards*
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x Parallel
3x USB 2.0
1x Infrared (FIR)
1x VGA for external monitor
1x 32bit type II PCMIA CardBus slot
1x S-video out (NTSC/PAL)
1x IEEE 1394 port
1x RJ-11 jack
1x RJ-45 jack
1x speaker/ headphone/ line-out jack
1x microphone/ line-in jack
1x DC-in jack for AC adapter
Keyboard
Keyboard type
85/86-key, inverted "T" cursor layout, 2.5mm (min.) key travel, 19mm spacing
Keyboard function keys
12
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus
Adobe Acrobat Reader
Cyberlink PowerDVD
NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Power
Power management
ACPI
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Security features
Slot for Kensington lock
BIOS user and supervisor passwords
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wireless Connection: Integrated Intel PRO/Wireless 2100 network connection 802.11b
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
333 x 276 x 32 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
63Wh Lithium-Ion battery pack
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional Edition
Display
The description of display that can includes display type, resolution, size etc.
LCD
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s