X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T280E.133
Category :
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:31:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17920
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 1 year
Long product name Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB:
The short editorial description of Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB
TM C302XMib, Intel® Mobile Pentium® processor Centrino™ 1.6GHz (Dothan 725/2MB), Microsoft® Windows® XP Tablet PC Edition, 14.1TFT, 512MB RAM (2x256), 60GB HDD, DVD+/-RW, LiIon, 56K modem, Wired Gigabit LAN, Wireless 802.11g, Bluetooth, FW1394, UK/FRENCH version, USQWERTY

Marketing text Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB

:
The official marketing text of Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB as supplied by the manufacturer
-Full-scale Convertibility ....
-... and Run Away Efficiency .
-Unconstrained power .
-Conveniently Versatile.
-Comprehensive Connectivity .
With mobile power users permanently on the move, true portability means bringing advance features into the hands of business professionals. Featuring Intel®’s revolutionary Centrino™ mobile technology, a large rotating screen, full-sized keyboard and all the benefits of tablet technology, the TM C300 series is ideal for self-employed and professional users from Small, Medium and Large Corporations looking for a fully flexible notebook coupled with the efficiency and convenience of electronic ink and character recognition for daily work.
Short summary description Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB:
This short summary of the Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394, 1024 x 768 pixels, Lithium-Ion (Li-Ion), FireWire, 1x PC CardType II, 2x USB 2.0, 1x FIR; S-video out, Preload Microsoft Windows XP Tablet PC Edition , Ethernet 10/100/1000 LAN, Bluetooth Wireless Lan 802.11b
Long summary description Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB:
This is an auto-generated long summary of Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 60GB based on the first three specs of the first five spec groups.
Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394. Processor frequency: 1.6 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Internal storage capacity: 60 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Maximum graphics adapter memory: 64 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Internal storage capacity*
The amount e.g of data which can be stored inside the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
64 MB
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Other features
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Networking features
Ethernet 10/100/1000 LAN, Bluetooth Wireless Lan 802.11b
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
FireWire, 1x PC CardType II, 2x USB 2.0, 1x FIR; S-video out
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Preload Microsoft Windows XP Tablet PC Edition
I/O ports
An interface on a device to which you can connect another device.
2 x USB 2.0 ports
1 x IEEE 1394 port
1 x RJ-45 jack for Ethernet
1 x RJ-11 jack for modem
1 x external VGA port
1 x FIR port
1 x CardBus type II slot
1 x SmartCard slot
1 x port replicator connector
1 x DC-in jack for AC adapter
1 x microphone/line-in jack
1 x headphones/external speakers/line-out jack
1 x S-Video/TV-out port
Brand
Image
Product code
Product
Stock
Price from
Acer TRAVELMAT C302XMIB P4M-1.6 60GB
Acer TRAVELMAT C302XMIB P4M-1.6 60GB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.T280E.069
 — 
Acer TravelMate C302XMib Cent1600 512MB 60GB 60GB
Acer TravelMate C302XMib Cent1600 512MB 60GB 60GB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.T280E.068
 —