X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C112TCib Cent1100 512MB 60GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T270E.267
Category :
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:48:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16755
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Acer TravelMate C112TCib Cent1100 512MB 60GB 60GB:
This short summary of the Acer TravelMate C112TCib Cent1100 512MB 60GB 60GB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate C112TCib Cent1100 512MB 60GB, 1024 x 768 pixels, Lithium-Ion (Li-Ion), USB, RJ-11, RJ-45, FIR, IEEE 1394, 257 x 254 x 30 mm, Microsoft Windows XP Tablet PC Edition SP2, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Long summary description Acer TravelMate C112TCib Cent1100 512MB 60GB 60GB:
This is an auto-generated long summary of Acer TravelMate C112TCib Cent1100 512MB 60GB 60GB based on the first three specs of the first five spec groups.
Acer TravelMate C112TCib Cent1100 512MB 60GB. Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Internal storage capacity: 60 GB. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Internal storage capacity*
The amount e.g of data which can be stored inside the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
26.4 cm (10.4")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)*
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Other features
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
257 x 254 x 30 mm
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Tablet PC Edition SP2
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, RJ-11, RJ-45, FIR, IEEE 1394
I/O ports
An interface on a device to which you can connect another device.
2 x USB 2.0 ports
1 x IEEE 1394 port
1 x RJ-11 jack for modem
1 x RJ-45 jack for Ethernet
1 x external VGA port
1 x microphone jack
1 x headphone jack
1 x FIR port
1 x CardBus type II slot
1 x port replicator connector
1 x DC-in jack for AC adapter