X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 435LCi/P4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T2606.184
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:04:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18354
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Acer TravelMate 435LCi/P4:
The short editorial description of Acer TravelMate 435LCi/P4
TravelMate 435LCi/P4 3060 512MB 40GB

Marketing text Acer TravelMate 435LCi/P4

:
The official marketing text of Acer TravelMate 435LCi/P4 as supplied by the manufacturer
Offering incredible versatility in a compact package, the TravelMate 430 delivers the kind of power and multimedia performance you would expect from a desktop computer - at the right price. Whether it's an important business proposal, a graphics-hungry game, or the latest movie, this portable, commercial notebook handles the lot
Short summary description Acer TravelMate 435LCi/P4:
This short summary of the Acer TravelMate 435LCi/P4 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 435LCi/P4, DDR-SDRAM, 750:1, 327 x 269 x 35.9 mm
Long summary description Acer TravelMate 435LCi/P4:
This is an auto-generated long summary of Acer TravelMate 435LCi/P4 based on the first three specs of the first five spec groups.
Acer TravelMate 435LCi/P4. Processor frequency: 3.06 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Display diagonal: 38.1 cm (15"), Contrast ratio (typical): 750:1. CD read speed: 24x, CD write speed: 10x, CD rewrite speed: 8x. Weight: 3.12 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Optical drive
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
DVD read speed
8x
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.12 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
327 x 269 x 35.9 mm
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s