Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Mobile Sempron 1.8 GHz
- - 39.1 cm (15.4") 1280 x 800 pixels 16:10
- - 1 GB DDR2-SDRAM
- - 80 GB DVD Super Multi
- - AMD Radeon Xpress 1100
- - Windows Vista Home Basic
More>>>
Short summary description Acer Aspire 3104WLMi AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic:
This short summary of the Acer Aspire 3104WLMi AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 3104WLMi, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
Long summary description Acer Aspire 3104WLMi AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic:
This is an auto-generated long summary of Acer Aspire 3104WLMi AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic based on the first three specs of the first five spec groups.
Acer Aspire 3104WLMi. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Basic. Weight: 2.82 kg