location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5671AWLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ATD05.111
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2050 1.6 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1600
  • - 3.5 h
  • - Windows XP Home Edition
Long product name Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition :
The long product name of Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

legitime Windows® XP Home Edition, Intel® Core™ Duo processor T2050 1.66GHz (FSB: 533MHz), 15.4TFT WXGA 16ms CrystalBrite, 1024MB DDR II RAM (2x512), 120GB HDD (5400rpm S-ATA), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, ATI X1600 128MB/512MB HM, DVI, 1.3MP Camera, 5-in-1 card reader, QWERTZU
More>>>
Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
The official description of Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Short summary description Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
This short summary of the Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5671AWLMi, Intel® Core™ Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5671AWLMi Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5671AWLMi. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Home Edition. Weight: 2.95 kg