location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3613LMi_256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A7405.311
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - Intel® GMA 900
  • - 2.1 h
  • - Windows XP Home Edition
Long product name Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition :
The long product name of Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire 3613LMi_256, Intel® Mobile Celeron® processor 1.5GHz (Cel M 370/ 1MB), Microsoft® Windows® XP Home Edition SP2, 15TFT XGA, 256MB DDR RAM, 40GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, Wired LAN & wireless 802.11b/g, 64MB shared, no IEEE1394/no S-video/no FIR, 4 cell battery
More>>>
Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
The official description of Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire 3610 sets a new standard for affordable mobile multimedia for private users, self-employed professionals and users from small and medium-sized companies. Slim, elegant and highly efficient, this compact widescreen notebook comes with a complete set of wired and wireless connectivity options and Acer’s innovative Empowering Technology for a completely intuitive and versatile solution to mobile multimedia management.

Short summary description Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3613LMi_256, Intel® Celeron® M, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 3613LMi_256 Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 3613LMi_256. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.75 kg