location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A390J.041
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 100 GB DVD Super Multi
  • - AMD Mobility Radeon X600
  • - 1 h
Warranty: 1 year send-in with International Travellers Warranty.
Long product name Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600 :
The long product name of Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire 1804WSMib_MCE, Intel® Pentium®4 processor 540 (3.2GHz), Microsoft® Windows® XP MediaCenter Edition, 17TFT WXGA Acer CrystalBrite TFT, 512MB DDR RAM (2x256MB), 100GB HDD, Super Multi DVD-RW, LiIon, 56K modem, Wired Gigabit LAN, Wireless 802.11g, 5-in-1 card reader, ATI Mobility Radeon X600 128MB, Bluetooth, Remote Control + TV tuner
More>>>
Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600:
The official description of Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

De Acer Aspire 1800 met PCI Express ® architectuur brengt de talrijke voordelen van de breedscherm mobiliteit, Intel® Pentium® 4 Processor met HT-technologie-kracht en eBeheersbaarheid in de handen van veeleisende privé en zelfstandige professionele gebruikers uit de SOHO- en kleine bedrijfswereld. Of u nu gelijktijdig werkt aan verschillende bladen of documenten of een gemaximaliseerde schermruimte gebruikt voor schitterende presentaties en DVD-video’s, de Acer Aspire 1800 zorgt voor verwerkingskracht zonder toegevingen, connectiviteit en multimediamogelijkheden.

Short summary description Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600:
This short summary of the Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner, 3.2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, DDR-SDRAM, 100 GB

Long summary description Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600:
This is an auto-generated long summary of Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner 43.2 cm (17") 0.5 GB DDR-SDRAM AMD Mobility Radeon X600 based on the first three specs of the first five spec groups.

Acer Aspire 1804WSMib_MCE, PIV 540 3.2GHz, XPMC, 17" WXGA CrystalBrite, 512MB DDR, 100GB, DVD+/-RW/-RAM, 802.11g, ATi X600 128MB, Remote Control + TV tuner. Processor frequency: 3.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 4.5 kg