location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 1711SCI P4-2.8G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A1505.012
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.8 GHz
  • - 43.2 cm (17") 1280 x 1024 pixels 5:4
  • - 0.5 GB
  • - 80 GB
  • - 1 h
Long product name Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB :
The long product name of Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASPIRE 1711SCI P4-2.8G 80GB 512MB 17IN DVD&CDR WXPH IN (P4)
More>>>
Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB:
The official description of Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer Aspire 1710 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, access to the internet, and for home applications.

Short summary description Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB:
This short summary of the Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1711SCI P4-2.8G, 2.8 GHz, 43.2 cm (17"), 1280 x 1024 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB:
This is an auto-generated long summary of Acer Aspire 1711SCI P4-2.8G 43.2 cm (17") 0.5 GB 80 GB based on the first three specs of the first five spec groups.

Acer Aspire 1711SCI P4-2.8G. Processor frequency: 2.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Weight: 7.1 kg

Brand Image Product code Product Stock Price from
Acer Aspire 1711SCi Pentium 4 2.8GHz XPH 17i 512MB DDR RAM 80GB HDD DVD&CD 43.2 cm (17") 0.5 GB Acer Aspire 1711SCi Pentium 4 2.8GHz XPH 17i 512MB DDR RAM 80GB HDD DVD&CD 43.2 cm (17") 0.5 GB
(show image)
LX.A1505.119 Aspire 1711SCi Pentium 4 2.8GHz XPH 17i 512MB DDR RAM 80GB HDD DVD&CD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire Aspire1711SMi P4-2.8GHz XPH 17i 512MB DDR 80GB HDD Dual 43.2 cm (17") 0.5 GB DDR-SDRAM Acer Aspire Aspire1711SMi P4-2.8GHz XPH 17i 512MB DDR 80GB HDD Dual 43.2 cm (17") 0.5 GB DDR-SDRAM
(show image)
LX.A1505.047 Aspire1711SMi P4-2.8GHz XPH 17i 512MB DDR 80GB HDD Dual 0.00
(excl. VAT)
0 (incl. VAT)