X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 1703SM P4-2.6GHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0805.102
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24971
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Acer ASPIRE 1703SM P4-2.6GHZ:
The short editorial description of Acer ASPIRE 1703SM P4-2.6GHZ
ASPIRE 1703SM P4-2.6GHZ 80GB 512MB 17IN DVD-RW WXPH NL (P4)

Marketing text Acer ASPIRE 1703SM P4-2.6GHZ

:
The official marketing text of Acer ASPIRE 1703SM P4-2.6GHZ as supplied by the manufacturer
The Aspire 1700 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, for access to the internet, and for home applications.
Short summary description Acer ASPIRE 1703SM P4-2.6GHZ:
This short summary of the Acer ASPIRE 1703SM P4-2.6GHZ data-sheet is auto-generated and uses the product title and the first six key specs.
Acer ASPIRE 1703SM P4-2.6GHZ, 1280 x 1024 pixels, Not supported, 750:1, Stereo, Ethernet/Fast Ethernet, Acer Launch Manager, Norton AntiVirus 2003, Adobe Acrobat Reader 5.0, CyberLink PowerDVD with DIVX c
Long summary description Acer ASPIRE 1703SM P4-2.6GHZ:
This is an auto-generated long summary of Acer ASPIRE 1703SM P4-2.6GHZ based on the first three specs of the first five spec groups.
Acer ASPIRE 1703SM P4-2.6GHZ. Processor frequency: 2.6 GHz, Processor front side bus: 533 MHz. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: Not supported. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Serial, parallel, RJ-45, RJ-11
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Launch Manager, Norton AntiVirus 2003, Adobe Acrobat Reader 5.0, CyberLink PowerDVD with DIVX codec technology
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.5 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
380 mm
Depth *
The distance from the front to the back of something.
326 mm
Other features
Type
Characteristics of the device.
Notebook
Weight
7.1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 326 x 55 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr
Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.A0805.102?KIT
 — 
Acer Aspire 1703SM P4 2660 512MB 80GB+warr
Acer Aspire 1703SM P4 2660 512MB 80GB+warr
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.A0805.103?KIT
 — 
Acer K Aspire 1703SC P4 2600 512MB 80GB WXP
Acer K Aspire 1703SC P4 2600 512MB 80GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.A0805.120?KIT1
 — 
Acer K Aspire 1703SM P4 2600 512MB 80GB WXP
Acer K Aspire 1703SM P4 2600 512MB 80GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LX.A0805.102?KIT1
 —