X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1705SCI P4 3.0 120GB 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0805.086
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22162
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Acer Aspire 1705SCI P4 3.0 120GB 512MB:
The short editorial description of Acer Aspire 1705SCI P4 3.0 120GB 512MB
17 DVD CDRW XP Home WLAN 56k 64 VRAM

Marketing text Acer Aspire 1705SCI P4 3.0 120GB 512MB

:
The official marketing text of Acer Aspire 1705SCI P4 3.0 120GB 512MB as supplied by the manufacturer
The Aspire 1700 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, for access to the internet, and for home applications.
Short summary description Acer Aspire 1705SCI P4 3.0 120GB 512MB:
This short summary of the Acer Aspire 1705SCI P4 3.0 120GB 512MB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 1705SCI P4 3.0 120GB 512MB, 1280 x 1024 pixels, Not supported, 750:1, NVIDIA GeForce FX Go5600, Stereo, Ethernet/Fast Ethernet/IEEE 802.11b
Long summary description Acer Aspire 1705SCI P4 3.0 120GB 512MB:
This is an auto-generated long summary of Acer Aspire 1705SCI P4 3.0 120GB 512MB based on the first three specs of the first five spec groups.
Acer Aspire 1705SCI P4 3.0 120GB 512MB. Processor frequency: 3.06 GHz, Processor front side bus: 533 MHz. Internal memory: 0.5 GB. Total storage capacity: 120 GB, Hard drive speed: 7200 RPM. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: Not supported. Discrete graphics adapter model: NVIDIA GeForce FX Go5600, Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
ATA-100
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
120 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce FX Go5600
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo
Number of built-in speakers
2
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 × CardBus type II
1 × RJ-11 jack for modem
1 × RJ-45 jack for Ethernet
1 × DC-in jack for AC adapter
1 × external VGA port
1 × microphone-in jack
1 × headphone-out jack
4 × USB 2.0 ports
1 × S-video-out (NTSC/PAL) port
1 × parallel port
1 × serial port
1 × PS/2-port
2 × IEEE 1394 port, Serial, parallel, RJ-45, RJ-11
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Launch Manager, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD Maker
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.1 kg
Width *
The measurement or extent of something from side to side.
380 mm
Depth *
The distance from the front to the back of something.
326 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 326 x 55 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s