X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1307LCi A2200 30GB 256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0705.182
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17539
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 2 years (EC countries only), including 1 year international
Long product name Acer Aspire 1307LCi A2200 30GB 256MB:
The short editorial description of Acer Aspire 1307LCi A2200 30GB 256MB
15 DVD CDRW XP Home LAN 56k Wireless

Marketing text Acer Aspire 1307LCi A2200 30GB 256MB

:
The official marketing text of Acer Aspire 1307LCi A2200 30GB 256MB as supplied by the manufacturer
The Aspire 1300 is Acer’s response to small business and SOHO professionals in search of a comprehensive worktool that features high performance, solid features, and ease of portability that can double up as an impressive business and home entertainment PC. For space - conscious private users looking for an easily transportable computer, the Aspire 1300 is ideal for use with home and multimedia applications, including Internet access and entertainment.
Short summary description Acer Aspire 1307LCi A2200 30GB 256MB:
This short summary of the Acer Aspire 1307LCi A2200 30GB 256MB data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 1307LCi A2200 30GB 256MB, Built-in 10/100Mbps Fast Ethernet, Y, AMD Athlon, 1024 x 768 pixels, MS DirectSound-compatible, Audio system with two stereo speakers, Savage4, Notebook
Long summary description Acer Aspire 1307LCi A2200 30GB 256MB:
This is an auto-generated long summary of Acer Aspire 1307LCi A2200 30GB 256MB based on the first three specs of the first five spec groups.
Acer Aspire 1307LCi A2200 30GB 256MB. Processor frequency: 1.8 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: Savage4, Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra DMA-100
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Savage4
Maximum graphics adapter memory
0.016 GB
Optical drive
CD read speed
24x
CD rewrite speed
12x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
MS DirectSound-compatible, Audio system with two stereo speakers
Networking
Networking features
Built-in 10/100Mbps Fast Ethernet, Y
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Type III or 1 x Type II/I CardBus PCMCIA slot, 1 x RJ-11 jack for modem, 1 x RJ-45 jack for Ethernet, 1 x DC-in jack for AC adapter, 1 x ECP/EPP-compliant parallel port, 1 x external VGA port, 1 x headphone-out jack, 1 x microphone-in jack, 1x Kensington lock socket, 2 x USB ports
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus; PowerDVD; NTI CD Maker (for models with DVD/CD-RW combo drive)
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Other features
Type
Characteristics of the device.
Notebook
Weight
2.9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
320 x 262 x 34 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Bundled hardware
Manual; power supply; battery; recovery facility